Panasonic MC-UL815 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless 1400 W Black, Green

  • Brand : Panasonic
  • Product name : MC-UL815
  • Product code : MC-UL815
  • Category : Stick Vacuums & Electric Brooms
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 24798
  • Info modified on : 16 Feb 2024 17:14:17
  • Long product name Panasonic MC-UL815 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless 1400 W Black, Green :

    MC-UL815, Bagless Upright Vacuum Cleaner with Swivel Steering

  • Short summary description Panasonic MC-UL815 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless 1400 W Black, Green :

    Panasonic MC-UL815, Upright vacuum, Bagless, Black, Green, Dry, HEPA, Filtering

  • Long summary description Panasonic MC-UL815 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless 1400 W Black, Green :

    Panasonic MC-UL815. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Black, Green. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Cord length: 7.3 m. Maximum input power: 1400 W

Reviews
Updated:
2018-06-01 13:05:46
Average rating:0
Uk has collected 1 expert review for Panasonic MC-UL815 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless 1400 W Black, Green but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
reviewed.com
Updated:
2018-06-01 13:05:46
Average rating:0
The Panasonic MC-UL815 Jet Turn ($199 MSRP) is quite a good value, though it's hard to find on sale. In our tests, it outperformed most machines in its price range, especially on high carpet. Its heavy-duty power brush picks up a lot of dirt and debris, b...