- Brand : PresTop
- Product name : EL-19W-KB-L
- Product code : EL-19W-KB-L
- GTIN (EAN/UPC) : 8718274262001
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 19803
- Info modified on : 19 Feb 2024 19:06:45
-
Long product name PresTop EL-19W-KB-L Signage Display 48.3 cm (19") Black
:
Kiosk EL-19W-KB-L (19" widescreen/speakers/light box/Stainless Steel Keyboard with track ball)
-
Short summary description PresTop EL-19W-KB-L Signage Display 48.3 cm (19") Black
:
PresTop EL-19W-KB-L, 48.3 cm (19"), 1440 x 900 pixels
-
Long summary description PresTop EL-19W-KB-L Signage Display 48.3 cm (19") Black
:
PresTop EL-19W-KB-L. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Product colour: Black