- Brand : PresTop
- Product name : SL-317-KB-LOW
- Product code : SL-317-KB-LOW
- GTIN (EAN/UPC) : 8718274262100
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 9920
- Info modified on : 19 Feb 2024 19:06:47
-
Long product name PresTop SL-317-KB-LOW Signage Display 43.2 cm (17") Grey
:
Kiosk SL-317-KB-LOW (17" LCD screen/speakers/Stainless Steel Keyboard with track ball)
-
Short summary description PresTop SL-317-KB-LOW Signage Display 43.2 cm (17") Grey
:
PresTop SL-317-KB-LOW, 43.2 cm (17"), 1280 x 1024 pixels
-
Long summary description PresTop SL-317-KB-LOW Signage Display 43.2 cm (17") Grey
:
PresTop SL-317-KB-LOW. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Product colour: Grey