- Brand : POLY
- Product name : CS55H Home Edition Wireless Headset System
- Product code : CS55H
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7081
- Info modified on : 26 Mar 2020 16:55:45
-
Long product name POLY CS55H Home Edition Wireless Headset System Silver
:
CS55H Home Edition Wireless Headset System
-
POLY CS55H Home Edition Wireless Headset System Silver
:
Sound like the Pro you are with the Plantronics CS55H Home Edition Wireless Headset System for your home cordless or corded phone. We’ve combined the clarity of traditional corded technology with the hands-free mobility of wireless, so you can move around your home (up to 300 feet) without interrupting or missing a call. The CS55H uses 1.9GHz voice-dedicated wireless technology, greatly reducing interference. Conversations are much easier and professional thanks to the noise-canceling microphone that filters out unwanted noises. You’ll come through loud and clear to your clients and colleagues while eliminating the distraction of barking dogs, the doorbell, or your family’s voices.
Highlights
- Enjoy hands-free freedom up to 300 feet, and up to 10 full hours of talk time.
- Be in control with one-touch control over call answer/end, volume, and mute.
- You are free to roam — the convenient easy install adapter transfers calls to your headset.
- Enjoy crystal clear conversations up to 300 feet from your cordless phone.
- Experience all-day comfort with interchangeable ear loops or headband options
- Voice-dedicated 1.9GHz wireless technology limits wireless interference.
- Be heard clearly with our noise-canceling microphone that filters out background noises at home. -
Short summary description POLY CS55H Home Edition Wireless Headset System Silver
:
POLY CS55H Home Edition Wireless Headset System, Headset, Silver
-
Long summary description POLY CS55H Home Edition Wireless Headset System Silver
:
POLY CS55H Home Edition Wireless Headset System. Product type: Headset, Product colour: Silver
Performance | |
---|---|
Product type | Headset |
Headset type | Monaural |
Performance | |
---|---|
Product colour | Silver |
Battery | |
---|---|
Talk time | 10 h |
2011-09-23 15:02:49