Raptor Gaming H3 Headset Wired Head-band Black

  • Brand : Raptor Gaming
  • Product name : H3
  • Product code : 268
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 11733
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Raptor Gaming H3 Headset Wired Head-band Black :

    50-20000Hz/100-8000Hz, 2+2m, 2x 3.5mm

  • Short summary description Raptor Gaming H3 Headset Wired Head-band Black :

    Raptor Gaming H3, Wired, Gaming, 50 - 20000 Hz, 260 g, Headset, Black

  • Long summary description Raptor Gaming H3 Headset Wired Head-band Black :

    Raptor Gaming H3. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 50 - 20000 Hz. Cable length: 4 m. Weight: 260 g. Product colour: Black

Reviews
Updated:
2012-02-12 00:12:22
Average rating:85
Uk has collected 6 expert reviews for Raptor Gaming H3 Headset Wired Head-band Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
hardwareheaven.com
Updated:
2012-02-12 00:12:22
Average rating:80
Over the last month or so we have taken a look at a number of products from Raptor-Gaming's keyboard and mouse ranges. Those are not the only products they offer though, headsets are another and today we'll be looking at the H3, a stereo headset for PC...
  • As a mid-range model the H3 from Raptor-Gaming is a perfectly acceptable stereo gaming headset. The quality of sound transmitted through the H3 is fine and we found that the quality of the microphone is good.Both the finish and build quality of the H3...