- Brand : ETNA
- Product name : 1921BRCA
- Product code : 1921BRCA
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 18461
- Info modified on : 04 Apr 2019 13:34:42
-
Short summary description ETNA 1921BRCA cooker Freestanding cooker Gas Black
:
ETNA 1921BRCA, Freestanding cooker, Black, Rotary, Front, Mechanical, Gas
-
Long summary description ETNA 1921BRCA cooker Freestanding cooker Gas Black
:
ETNA 1921BRCA. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Cooking zone 1 type: Small. Oven power source: Gas, Total oven(s) interior capacity: 78 L. Timer type: Mechanical. Power: 15100 W