- Brand : Hapro
- Product name : Jade 24 Combi Lc
- Product code : JADE24/CLC
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 22064
- Info modified on : 26 Apr 2018 18:37:08
-
Long product name Hapro Jade 24 Combi Lc Horizontal Full-body solarium 2830 W
:
Jade 24 Combi Lc, 18x100 W & 6x100 W Lc, 2.83 kW
-
Short summary description Hapro Jade 24 Combi Lc Horizontal Full-body solarium 2830 W
:
Hapro Jade 24 Combi Lc, 24 lamp(s), 100 W
-
Long summary description Hapro Jade 24 Combi Lc Horizontal Full-body solarium 2830 W
:
Hapro Jade 24 Combi Lc. Lamps quantity: 24 lamp(s), Bulb power: 100 W