- Brand : LevelOne
- Product name : WHG-707
- Product code : WHG-707
- Category : Wireless Access Points
- Data-sheet quality : created/standardized by Icecat
- Product views : 35107
- Info modified on : 30 May 2023 12:10:26
-
Long product name LevelOne WHG-707 wireless access point 1000 Mbit/s
:
Secure WLAN Controller
-
LevelOne WHG-707 wireless access point 1000 Mbit/s
:
- 2x 10/100/1000Base-T WAN ports + 2x Combo SFP
- 4x 10/100/1000Base-T LAN ports + 2x SFP
- Simplified operation and reliable Internet connection
- Supports WEP, WPA, WPA2, IEEE 802.1X, and IPSec VPN encryption
- Centralized Access Point (AP) Management
- Flexible Accounting and Billing Management
- Provides 15,000 local and 15,000 on-demand accounts
- Supports location-based Hotspot Services and customizable UAM web pages
- Property Management System (PMS) Integration for hotel applications
The LevelOne WHG-707 Secure WLAN Controller is an ideal security solution for medium to large scale network deployments, such as enterprises, campuses, hotels, dormitories or airport terminals. This compact sized gateway provides 15,000 local and 15,000 on demand accounts, flexible configurations and maintains a high-level security for hotspot and/or hospitality deployments. The WHG-707 integrates “secure access control”, “visitor account provisioning”, “flexible accounting and billing”, and “centralized WLAN management” into one device to provide simplified manageability and instant mobility. The WHG-707 is capable of managing up to 500 Layer 2/3 Access Points to cover a wider service area within a network.
Secure Business Networking
The WHG-707 secures transmission for mobile workers and home-based teleworkers via Local, Site-to-Site and Remote VPN tunnels to increase security levels for enterprise networks.
Characterized Access Profile for Particular Users
For places like dormitories, apartments and hotels, WHG-707 makes it easy to manage accounts of network users and equally share bandwidth among them. With simple and user friendly setup, administrators can easily configure different access profiles for different users and makes access policy more flexible. In addition, the billing policy allows administrator to select the best suitable cost plan for each user.
Integration with Property Management System (PMS)
The WHG-707 stands for the most cost-effective solution for hotels application. With built-in Property Management System (PMS) such as Micros Fidelio/Opera, hotel guests can purchase Internet service either at the front desk or in the room, which will be integrated into the room bill. In addition, WHG-707 accounts wired and wireless Internet services through modern IP network infrastructure or those utilize traditional phone lines through DSLAM and DSL modems.
Customized and Reliable for Hotspot Operation
For Telcos or hotspot operators, WHG-707 brings a convenient and economical way to provide comprehensive hotspot services. While most operators prefer external RADIUS servers as an authentication database, WHG-707 can act as a central RADIUS NAS, and supports two authentication methods: UAM and 802.1X. Moreover, it supports customized web UAM pages and, with Service Zone settings one Gateway allows to manage multiple franchised hotspots simultaneously. -
Short summary description LevelOne WHG-707 wireless access point 1000 Mbit/s
:
LevelOne WHG-707, 1000 Mbit/s, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 10/100/1000Base-T(X), 802.1x RADIUS, SIPS, SSH, WEP, WPA, WPA2, Lightweight Directory Access Protocol (LDAP), WindowsDomain, POP3
-
Long summary description LevelOne WHG-707 wireless access point 1000 Mbit/s
:
LevelOne WHG-707. Maximum data transfer rate: 1000 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Security algorithms: 802.1x RADIUS, SIPS, SSH, WEP, WPA, WPA2, Security features: Lightweight Directory Access Protocol (LDAP), WindowsDomain, POP3. WAN connection: Ethernet (RJ-45), Interface type: WAN, LAN. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Certification: RoHS CE, FCC
Features | |
---|---|
Maximum data transfer rate | 1000 Mbit/s |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Networking standards | IEEE 802.3, IEEE 802.3ab, IEEE 802.3u |
Cabling technology | 10/100/1000Base-T(X) |
Quality of Service (QoS) support |
Security | |
---|---|
Security algorithms | 802.1x RADIUS, SIPS, SSH, WEP, WPA, WPA2 |
Security features | Lightweight Directory Access Protocol (LDAP), WindowsDomain, POP3 |
MAC address filtering | |
Remote Authentication Dial-In User Service (RADIUS) | |
VPN support |
Protocols | |
---|---|
DHCP server | |
DHCP client |
Management features | |
---|---|
Web-based management |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 4 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
WAN connection | Ethernet (RJ-45) |
Interface type | WAN, LAN |
Power | |
---|---|
AC input voltage | 100 - 240 V |
AC input frequency | 50 - 60 Hz |
Design | |
---|---|
LED indicators | |
Certification | RoHS CE, FCC |
Internal |
Weight & dimensions | |
---|---|
Dimensions (WxDxH) | 426 x 396 x 44.4 mm |
Weight | 8.2 kg |
Packaging content | |
---|---|
Cables included | LAN (RJ-45) |
Operational conditions | |
---|---|
Operating relative humidity (H-H) | 5 - 95% |
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -20 - 70 °C |
Country | Distributor |
---|---|
|
1 distributor(s) |