Sparkle Technology SXX5801536D5MH graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5

  • Brand : Sparkle Technology
  • Product name : SXX5801536D5MH
  • Product code : SXX5801536D5MH
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10347
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Sparkle Technology SXX5801536D5MH graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 :

    GeForce GTX580 1536MB GDDR5, 1544 MHz, MiniHDMI x1, Dual-Link DVI x1

  • Short summary description Sparkle Technology SXX5801536D5MH graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 :

    Sparkle Technology SXX5801536D5MH, GeForce GTX 580, 1.5 GB, GDDR5, 384 bit, 4008 MHz, PCI Express 2.0

  • Long summary description Sparkle Technology SXX5801536D5MH graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 :

    Sparkle Technology SXX5801536D5MH. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 1544 MHz. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4008 MHz. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2016-11-15 02:37:14
Average rating:82
Uk has collected 10 expert reviews for Sparkle Technology SXX5801536D5MH graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
madshrimps.be
Updated:
2016-11-15 02:37:14
Average rating:0
At first I would like to thank Sparkle for offering me a sample of their Calibre X580 Graphics Card for review. About Sparkle Computer: "SPARKLE was established in 1982. SPARKLE is a company with endless energy, vitality and a managem...
  • As with the previous cards from the Fermi generation, the GTX 580 downclocks itself in 2D to very low frequencies, so it can function on a lower voltage and this results in very low temperatures; in 3D, the card jumps to the maximum frequency, but tha...