- Brand : Green Clean
- Product name : SC-4060-3
- Product code : SC-4060-3
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 24945
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Green Clean SC-4060-3 equipment cleansing kit
:
Green Clean SC-4060-3, 270 x 215 x 207 mm, 798.4 g, 3 pc(s)
-
Long summary description Green Clean SC-4060-3 equipment cleansing kit
:
Green Clean SC-4060-3. Package dimensions (WxDxH): 270 x 215 x 207 mm, Package weight: 798.4 g. Quantity per box: 3 pc(s)