- Brand : ICG
- Product name : TK-210E
- Product code : TK-210E
- Category : POS Printers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7577
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name ICG TK-210E POS printer Wired Thermal
:
TK-210E - 200mm/sec, 72mm, USB, RJ-45, 1700g, Black
-
Short summary description ICG TK-210E POS printer Wired Thermal
:
ICG TK-210E, Thermal, POS printer, 200 mm/sec, 12 x 24 mm, 8.3 cm, Wired
-
Long summary description ICG TK-210E POS printer Wired Thermal
:
ICG TK-210E. Print technology: Thermal, Type: POS printer, Print speed: 200 mm/sec. Maximum roll diameter: 8.3 cm. Connectivity technology: Wired, Standard interfaces: USB. Built-in barcodes: 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, PDF417, UPC-A, Ribbon life: 60000000 million characters. Product colour: Black