- Brand : ICG
- Product name : HioScreen
- Product code : HIOSCREEN/ES
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 28814
- Info modified on : 08 Dec 2023 21:35:18
-
Long product name ICG HioScreen 38.1 cm (15") LCD Black Touchscreen Intel Atom N270 1.6GHz
:
Intel Atom N270 (512K Cache, 1.60 GHz, 533 MHz FSB), 1GB DDR2, 160GB HDD, 15" 1024x768 TFT, Gigabit Ethernet, Black
-
Short summary description ICG HioScreen 38.1 cm (15") LCD Black Touchscreen Intel Atom N270 1.6GHz
:
ICG HioScreen, 38.1 cm (15"), LCD, 1024 x 768 pixels
-
Long summary description ICG HioScreen 38.1 cm (15") LCD Black Touchscreen Intel Atom N270 1.6GHz
:
ICG HioScreen. Display diagonal: 38.1 cm (15"), Display technology: LCD, Display resolution: 1024 x 768 pixels, Touchscreen. Product colour: Black