Intel Core i5-2320 processor 3 GHz 6 MB Smart Cache Box

  • Brand : Intel
  • Product family : Core
  • Product series : i5
  • Product name : i5-2320
  • Product code : BX80623I52320
  • GTIN (EAN/UPC) : 5032037019330
  • Category : Processors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 197132
  • Info modified on : 21 Oct 2022 10:14:32
  • Product Brochure/Datasheet (0.7 MB) Product Brochure/Datasheet (1.4 MB)
  • Long product name Intel Core i5-2320 processor 3 GHz 6 MB Smart Cache Box :

    Intel® Core™ i5-2320 Processor
    (6M Cache, up to 3.30 GHz)

  • Short summary description Intel Core i5-2320 processor 3 GHz 6 MB Smart Cache Box :

    Intel Core i5-2320, Intel® Core™ i5, LGA 1155 (Socket H2), 32 nm, Intel, i5-2320, 3 GHz

  • Long summary description Intel Core i5-2320 processor 3 GHz 6 MB Smart Cache Box :

    Intel Core i5-2320. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2, AVX, Export Control Classification Number (ECCN): 5A992C. Intel® Turbo Boost Technology 2.0 frequency: 3.3 GHz

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2015-01-23 05:31:54
Average rating:0
Uk has collected 9 expert reviews for Intel Core i5-2320 processor 3 GHz 6 MB Smart Cache Box but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
ixbtlabs.com
Updated:
2015-01-23 05:31:46
Average rating:0
This time we'd like to offer you the summarized test results of as many as 71 processors. This generally marks the end of the year, not the end of another test method's life cycle (like the last time). We believe this summary contains all important pro...
HardCOREware.net
Updated:
2015-01-23 05:31:54
Average rating:0
Due to issues with customs/logistics (no fault of AMD's), we're a bit late with our Bulldozer review. I suppose that is fitting in this case, but luckily, this gives us the chance to take a bit more time with the review, testing the Bulldozer CPU under it...
  • Due to issues with customs/logistics (no fault of AMD's), we're a bit late with our Bulldozer review. I suppose that is fitting in this case, but luckily, this gives us the chance to take a bit more time with the review, testing the Bulldozer CPU under it...
hardwaresecrets.com
Updated:
2015-01-23 05:31:54
Average rating:0
The Core i5 was the second CPU from Intel to come with an integrated memory controller (the Core i7 was the first, while the Core i3 was the third), feature present on CPUs from AMD since the Athlon 64. Core i5 CPUs are based on the Core architecture...