IBM System x x3950 X5 server 4.8 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W

  • Brand : IBM
  • Product family : System x
  • Product name : x3950 X5
  • Product code : 7143H3G
  • Category : Servers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 34545
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name IBM System x x3950 X5 server 4.8 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W :

    4x Intel Xeon E7-8870 (2.40 GHz), 32x 16GB DDR3, 8x 600GB SAS, 10k RPM, SVGA 16MB, RAID 0/1, Gigabit Ethernet, 2x 1975W

  • Short summary description IBM System x x3950 X5 server 4.8 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W :

    IBM System x x3950 X5, 2.4 GHz, E7-8870, 512 GB, DDR3-SDRAM, 4.8 TB, Rack (4U)

  • Long summary description IBM System x x3950 X5 server 4.8 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W :

    IBM System x x3950 X5. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2.4 GHz, Processor model: E7-8870. Internal memory: 512 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4.8 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1975 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)