- Brand : Sedna
- Product name : SE-PCIE-PCI-01
- Product code : SE-PCIE-PCI-01
- Category : Interface Cards/Adapters
- Data-sheet quality : created/standardized by Icecat
- Product views : 19473
- Info modified on : 03 Aug 2022 10:05:38
-
Long product name Sedna SE-PCIE-PCI-01 interface cards/adapter Internal
:
PCIE to PCI Adapter Card
-
Short summary description Sedna SE-PCIE-PCI-01 interface cards/adapter Internal
:
Sedna SE-PCIE-PCI-01, PCIe, PCI, Full-height, 1 x PCI - 32b, Multicolour, PC
-
Long summary description Sedna SE-PCIE-PCI-01 interface cards/adapter Internal
:
Sedna SE-PCIE-PCI-01. Host interface: PCIe, Output interface: PCI, Expansion card form factor: Full-height. Product colour: Multicolour, Purpose: PC. Power supply type: DC, Output voltage: 3.3, 5, 12 V, Output current: 5 A. Platform: PC, Connectivity technology: Wired, Compatible operating systems: Windows2000/NT/2003/XP/Vista/Linux
Country | Distributor |
---|---|
|
1 distributor(s) |