Samsung LE-40B551   - LCD телевизори

Samsung LE-40B551 LCD TV

Марка:Samsung
Модел:LE-40B551
Продуктов код: LE-40B551
Show alternative article codes used in the online market place
 
EAN/UPC код:8808993199440, 8808993570072
Категория:LCD телевизори
information on the category of Samsung LE-40B551 LCD TV:
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
posted by a user: a user of Icecat has entered a data-sheet. The data-sheet is not yet checked by an Icecat editor.
Дата на издаване: 27 May 2009
Последна редакция на информацията: 21 May 2012 09:08:31
Product views: 10495
This statistic is based on the 19287 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since 27 May 2009. Only sponsoring brands are included in the free Open Icecat content distribution as used by 13759 free Open Icecat users.
Samsung LE-40B551   - LCD телевизори16k
Embed the product datasheet into your content.
URL:
HTML:
XML:
Изтеглете безплатния Open ICЕcat каталог

Samsung LE-40B551. Дисплей: 1016 mm (40 "), 1920 x 1080 pixels, 16:9. Цвят: Черен, Червен. Аудио: 20 W, SRS TruSurround HD & Dolby Digital Plus. Телетекст: 1000 pages. Ергономичност: 200 x 200 mm. Енергийна консумация и управление: 0.3 W, 180 W. Тегло и размери: 998 mm, 638 mm, 79.3 mm. Пакетиране на данни: 1249 x 746 x 590 mm, 23300 g