| 处理器时钟频率 |
2330 MHz |
| 处理器族 |
Intel Xeon E5345 Quad Core 2.33 GHz |
| 处理器安装数量 |
2 pcs |
| 处理器升级 |
Upgradeable to 2 processors (8 cores) |
| 芯片组 |
Intel® 5000P |
| 处理器前端汇流总线 |
1333 MHz |
| 多处理器能力类型 |
Upgradeable to 2 processors (8 cores) |
| 内部高速缓存 |
8 (2 x 4) (L2) |
| 磁盘子系统控制器 |
Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5 |
| 硬盘类型 |
No hard disk drive in standard configuration |
| 硬盘控制器 |
HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6) |
| 内置存储器 |
4 (4 x 1) |
| 最大内部存储 |
32 GB |
| 内存类型 |
PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs) |
| 内存插槽 |
8 DIMM slots |
| 内存升级 |
32 (8 x 4) |
| 光驱类型 |
IDE DVD-ROM/CDRW combo |
| 最大图形显示内存 |
32 MB |
| 图形适配器 |
ATI ES1000 |
| 显卡分辨率 |
1280 x 1024 x 16 M color |
| 视频随机存储器 |
32 MB SDRAM Video Memory |
| 视频模式分辨率 |
16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels |
| 网路功能 |
Two embedded NC373i Multifunction Gigabit Network Adapters |
| 网卡 |
Two Embedded NC373i Multifunction Gigabit Server Adapters |
| 输入输出端口 |
Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal) |
| 扩展插槽 |
4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available |
| 电源类型 |
2 x 800 watt redundant hot plug power supplies |
| 电力供应 |
800/850/1000 W |
| 电源需求 |
100 to 132 VAC, 200 to 240 VAC; 50/60 Hz |
| 电源管理 |
800 Watt, CE Mark Compliant; Optional Hot Plug AC Redundant Power Supply; Optional 48 Volt DC Power Supply Kit (Factory integration not available) |
| 尺寸 宽度 × 深度 × 高度 |
44.54 x 66.07 x 8.59 cm |
| 重量 |
20410 g |
| 储存温度范围 |
-30-60 °C |
| 非操作相对湿度(非冷凝) |
5-95 % |
| 运行湿度范围 |
10-90 % |
| 操作温度范围 |
10 - 35 °C |
| 相对湿度 |
10-90 % |
| 存储湿度 |
5-95 % |
| 工作高度 |
3050 m |
| 遵守工业标准 |
ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support |
| 兼容性操作系统 |
Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; Citrix XenServer virtualization software; VMware Virtualization Software; Solaris 10 32/64-bit |
| Remote management software |
Integrated Lights-Out 2 |
| 操作特性 |
HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory) |
| 安全管理说明 |
Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password |
| 底盘型号 |
Rack (2U) |