| 处理器时钟频率 |
2330 MHz |
| 处理器族 |
Intel Xeon |
| 处理器安装数量 |
1 pcs |
| 处理器 |
Dual-Core Intel Xeon 3065 |
| 芯片组 |
Intel 3200 |
| 处理器前端汇流总线 |
1333 MHz |
| 二级缓存 |
4 MB |
| 内部高速缓存 |
1 x 4 (L2) |
| 安装的硬盘驱动器的数量 |
1 |
| 硬盘转速 |
7200 RPM |
| 硬盘容量 |
250 GB |
| 硬盘接口 |
Serial ATA |
| 硬盘尺寸 |
3.5 " |
| 磁盘子系统控制器 |
SATA Models: Integrated 6 port SATA controller with embedded RAID (4 available for Hard Disks); SAS Models: HP SC40Ge Host Bus Adapter with RAID 0, 1, 1+0 support |
| 硬盘控制器 |
HP Embedded 6 Port SATA Controller with embedded RAID (4 ports for HDD) |
| 内置存储器 |
1024 MB |
| 内存类型 |
PC2-6400 DDR2 SDRAM |
| 内存插槽 |
4 DIMM |
| 最大内部存储 |
8 GB |
| 错误更正代码 |
 |
| 内存布局 |
1 x 1024 MB |
| 光驱类型 |
DVD-RW |
| 最大图形显示内存 |
8 32 MB |
| 图形适配器 |
Integrated Graphics Controller |
| 视频随机存储器 |
8 MB SDRAM Video Memory 32 MB SDRAM Video Memory |
| 视频模式分辨率 |
1600 x 1200 x 16 Bit Colors 1600 x 1200 x 16M resolution |
| 网路功能 |
Gigabit Ethernet |
| PS/2连接埠数量 |
2 |
| VGA (D-Sub)接口数量 |
1 |
| 乙太网路(RJ-45)连接接口数量 |
1 |
| 串口 |
1 |
| USB2.0端口的数量 |
6 |
| 输入输出端口 |
Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: Optional Lights-Out 100c Remote Management port Parallel - 0; Serial - 1; Pointing Device (Mouse, PS2) - 1; Graphics - 1; Keyboard (PS2) - 1; USB - 8 total (4 rear, 2 front panel, 2 internal (one for USB Tape connectivity)); Network RJ-45 (Ethernet) - 1; Management: HP ProLiant G5 Lights-Out 100c Remote Management port (Optional) |
| 扩展插槽 |
Expansion Slots: Slot 1: 32-bit/33MHz PCI at 3.3V slot; Slot 2, 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link Expansion Slots: Slot 1: PCI 32-bit/33MHz at 3.3V; Slot 2: PCI-Express x8 connector with x1 link; Slot 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link |
| 电源类型 |
365 Watts Power Supply |
| 电力供应 |
365 Watts (at 100 VAC), 365 Watts (at 200 VAC) |
| 电源需求 |
90 - 132 VAC, 180 - 264 VAC; 47 - 63 Hz |
| 电源 |
365 W |
| 电源管理 |
365 Watts Power Supply |
| 尺寸 宽度 × 深度 × 高度 |
175 x 426 x 367 mm |
| 重量 |
10800 g |
| 深度 |
426 mm |
| 高度 |
367 mm |
| 宽度 |
175 mm |
| 储存温度范围 |
-30-60 °C |
| 非操作相对湿度(非冷凝) |
5-95 % |
| 运行湿度范围 |
10-90 % |
| 操作温度范围 |
10 - 35 °C |
| 存储湿度 |
5-95 % |
| 相对湿度 |
10-90 % |
| 工作高度 |
3050 m |
| 遵守工业标准 |
ACPI V3.0a Compliant; PCI 2.3 Compliant; PXE Support; WOL Support; IPMI 2.0 compliance |
| 兼容性操作系统 |
Microsoft® Windows® 2003/2003 R2 Web edition; Microsoft® Windows® 2003/2003 R2 Small Business edition; Microsoft® Windows® 2003/2003 R2 Standard Edition (x86 & x64); Microsoft® Windows® 2003/2003 R2 Enterprise Edition (x86 & x64); Red Hat Enterprise Linux 5 Update 1 (x86 & x64); SLES 10 SP1 (x86 & x64); Netware 6.5 SP7 |
|
| Remote management software |
Standard Lights Out 100 IPMI 2.0 reporting HP ProLiant G5 Lights Out 100c Remote Management Card (Optional) HP ProLiant ML110 G5 Easy Set-Up CD |
| 操作特性 |
Standard Lights Out 100 1PMI 2.0 reporting; HP ProLiant G5 Lights-Out 100c Remote Management Card (Optional);HP ProLiant ML110 G5 Easy Set-Up CD Embedded Lights Out 100 IPMI 2.0 standard reporting; Optional HP ProLiant Lights-Out 100c Remote Management Card |
| 安全管理说明 |
Power-on password; Setup password |
| 底盘型号 |
Tower |
| 内部海量存储 |
SAS (Not-hot plug): 1.2 TB (4 x 300 GB); SATA (Non-hot plug): 2 TB(4 x 500 GB) Maximum 2 TB (4 x 500 GB) SATA |
| 格式要素 |
4U |
| 尺寸 |
14.47 x 6.89 x 17.46 " |
| 声压排放 |
SATA: 26 dB(A); SAS: 33.83 dB(A) |
| 声功率排放量 |
SATA: 4.18 B(A); SAS: 5.15 B(A) |
| 驱动器托架 |
Up to 4 Non-Hot Plug SATA/SAS 3.5” Hard Drive Four 3.5" Non Hot Plug SATA |
| 技术特点 |
Processor: Quad-Core Intel® Xeon® processors 3200 sequence; Dual-Core Intel® Xeon® processors 3000 sequence; Dual-Core Intel® Core 2 processors 4000 sequence; Dual-Core Intel® Pentium® D processors 2000 sequence; Single-Core Intel® Celeron® D processors 400 Sequence Storage Controller: 6 Port SATA controller with Embedded RAID, 0,1,1+0 on Motherboard; HP 4 Internal Port SAS HBA with RAID SC40Ge Internal Drive Support: 4 HDD Support: 3TB SATA max storage (utilizing 750 GB CTO HDD); 1.2TB SAS max storage (4 x 300GB) Form Factor: Micro ATX tower; Management: Standard Lights Out 100 IPMI 2.0 reporting; Lights Out 100c Remote Management Card (Optional) Expansion Slots: Slot 1: 32-bit/33MHz PCI at 3.3V slot; Slot 2, 3: PCI-Express x8 connector with x1 link; Slot 4: PCI-Express X8 connector with x8 link Network Controller: Embedded NC105i PCIe Gigabit Ethernet Server Adapter USB Ports: 8 total USB ports; 2 Front; 4 Rear; 2 internal (one for tape, one for Standard USB device) Memory: 512 MB Standard (1GB on |
| 非运行高度 |
9144 m |
| 服务与支持 |
1 year Next Business Day |
| Processor core available |
Single, Dual or Quad Dual |
| Half-height bays quantity |
2 |
| 数据保护功能 |
ECC |
| 重量 |
23.81 lb |
| Standard storage connection |
Non-hot plug 3.5-inch SAS; Non-hot plug 3.5-inch SATA |
| UNSPSC编码 |
43211501 |
|