"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","76797313","","TP-Link","ARCHER C5","76797313","6935364070823|6935364091699|6935364070816|5054531947810|0802724725562|802724725562|0707223261125|707223261125|0724627253990|724627253990|7557808075943|0845973070816|845973070816","WLAN-Router","3982","","","TL-ARCHER-C5","20221015102325","ICECAT","1","49969","https://images.icecat.biz/img/gallery/76797313_3887597019.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/76797313_3887597019.jpg","https://images.icecat.biz/img/gallery_mediums/76797313_3887597019.jpg","https://images.icecat.biz/img/gallery_thumbs/76797313_3887597019.jpg","","","TP-Link TL-ARCHER-C5 WLAN-Router Gigabit Ethernet Dual-Band (2,4 GHz/5 GHz) Weiß","Router / Wless /AC1200/ Dual Band / Giga","TP-Link TL-ARCHER-C5, Wi-Fi 5 (802.11ac), Dual-Band (2,4 GHz/5 GHz), Ethernet/LAN, Weiß, Tabletop-Router","TP-Link TL-ARCHER-C5. WLAN-Band: Dual-Band (2,4 GHz/5 GHz), Top WLAN-Standard: Wi-Fi 5 (802.11ac), WLAN-Standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Schnittstellentyp Ethernet-LAN: Gigabit Ethernet, Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s, Verkabelungstechnologie: 10/100/1000Base-T(X). Unterstützte Sicherheitsalgorithmen: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Unterstützte Netzwerkprotokolle: IPv4, IPv6. Produkttyp: Tabletop-Router, Produktfarbe: Weiß, LED-Anzeigen: Leistung","Router / Wless /AC1200/ Dual Band / Gigabit / V2","https://images.icecat.biz/img/gallery/76797313_3887597019.jpg|https://images.icecat.biz/img/gallery/76797313_8056768931.jpg|https://images.icecat.biz/img/gallery/76797313_4298054428.jpg","1000x1000|1000x1000|1000x1000","||","","","","","","","","","WAN-Verbindung","Ethernet-WAN: Ja","DSL-WAN: Nein","SIM-Karten-Slot: Nein","3G/4G USB Modem-Kompatibilität: Nein","Wireless LAN Funktionen","WLAN-Band: Dual-Band (2,4 GHz/5 GHz)","Top WLAN-Standard: Wi-Fi 5 (802.11ac)","WLAN-Standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Netzwerk","Ethernet/LAN: Ja","Schnittstellentyp Ethernet-LAN: Gigabit Ethernet","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Verkabelungstechnologie: 10/100/1000Base-T(X)","Netzstandard: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Portweiterleitung: Ja","VPN Unterstützung: PPTP, L2TP, IPSec","Empfängersensitivität: 11a 54M: -74dBm\n11ac HT20: -67dBm\n11ac HT40: -63dBm\n11ac HT80 : -59dBm\n11n HT20: -71dBm\n11n HT40: -69dBm\n11g 54M: -76dBm\n11n HT20: -73dBm\n11n HT40: -71dBm","Anschlüsse und Schnittstellen","Anzahl Ethernet-LAN-Anschlüsse (RJ-45): 4","USB Anschluss: Ja","Anzahl USB 2.0 Anschlüsse: 2","Gleichstrom-Anschluss (DC): Ja","Management-Funktionen","Web-basiertes Management: Ja","Quality of Service (QoS) Support: Ja","Reset-Knopf: Ja","WPS Sicherheit per Tastendruck: Ja","Sicherheit","Unterstützte Sicherheitsalgorithmen: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK","Firewall: Ja","Gastzugang: Ja","Zustandsorientierte Paketüberprüfung (SPI): Ja","DoS Attacken Prävention: Ja","Filterung: Ja","MAC Adressen Filtern: Ja","IP-Adressen Filter: Ja","URL-Filterung: Ja","DMZ-Unterstützung: Ja","Protokolle","DHCP-Client: Ja","DHCP-Server: Ja","Universal Plug and Play (UPnP): Ja","Unterstützte Netzwerkprotokolle: IPv4, IPv6","Design","Produkttyp: Tabletop-Router","Produktfarbe: Weiß","Wandmontage: Ja","LED-Anzeigen: Leistung","Ein-/Ausschalter: Ja","Lieferumfang","Mitgelieferte Kabel: LAN (RJ-45)","AC-Netzadapter: Ja","Betriebsanleitung: Ja","Schnellinstallationsanleitung: Ja","Schnellstartübersicht: Ja","Antenne","Antennen-Design: Intern","Anzahl der Antennen: 2","Energie","Energiequelle: AC","Ausgangsspannung: 12 V","Ausgangsstrom: 2,5 A","Betriebsbedingungen","Betriebstemperatur: 0 - 40 °C","Temperaturbereich bei Lagerung: -40 - 70 °C","Relative Luftfeuchtigkeit in Betrieb: 10 - 90%","Luftfeuchtigkeit bei Lagerung: 5 - 90%","Systemanforderung","Unterstützt Windows-Betriebssysteme: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Unterstützte Linux-Betriebssysteme: Ja","Unterstützt Mac-Betriebssysteme: Ja","Gewicht und Abmessungen","Breite: 243 mm","Tiefe: 160,6 mm","Höhe: 32,5 mm"