"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100" "","","30640095","","Philips","PI3205GB2/93","30640095","6923410731439","Tablets","897","","","PI3205GB2/93","20230725101451","ICECAT","1","120107","https://images.icecat.biz/img/gallery/img_30640095_high_1482479694_7538_3863.jpg","2400x1697","https://images.icecat.biz/img/gallery_lows/img_30640095_low_1482479700_1448_3863.jpg","https://images.icecat.biz/img/gallery_mediums/img_30640095_medium_1482479698_4795_3863.jpg","https://images.icecat.biz/img/gallery_thumbs/img_30640095_thumb_1482479701_5272_3863.jpg","","","Philips PI3205GB2/93 Tablet 3G 8 GB 17,8 cm (7"") 1 GB Wi-Fi 4 (802.11n) Android Schwarz","","Philips PI3205GB2/93, 17,8 cm (7""), 1024 x 600 Pixel, 8 GB, 1 GB, Android, Schwarz","Philips PI3205GB2/93. Anzeigegrösse (Diagonal): 17,8 cm (7""), Auflösung: 1024 x 600 Pixel. Internal storage capacity: 8 GB. Prozessor-Taktfrequenz: 1,4 GHz, Prozessor: LC1813. Arbeitsspeicher (RAM): 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Einzelne Kamera, Front camera resolution (numeric): 0,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Integrierter Kartenleser. Gewicht: 230 g. Vorinstalliertes Betriebssystem: Android. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/img_30640095_high_1482479694_7538_3863.jpg","2400x1697","","","","","","","","","","","Anzeige","Anzeigegrösse (Diagonal): 17,8 cm (7"")","Auflösung: 1024 x 600 Pixel","LED-Hintergrundbeleuchtung: Ja","Panel type: IPS","Touch technology: Multitouch","Touch screen type: Kapazitiv","Native aspect ratio: 16:9","Anzahl der Bildschirmfarben: 16,78 Millionen Farben","Prozessor","Prozessor: LC1813","Prozessor-Taktfrequenz: 1,4 GHz","Anzahl der Prozessorkerne: 4","Processor cache: 1 MB","Processor cache type: L2","Processor architecture: ARM Cortex-A7","Processor operating modes: 32-bit","Speicher","Arbeitsspeicher (RAM): 1 GB","Speichermedien","Internal storage capacity: 8 GB","Integrierter Kartenleser: Ja","Speichermedien: Flash","Kompatible Speicherkarten: MicroSD (TransFlash)","Max. Speicherkartengrösse: 32 GB","Audio","Eingebaute Lautsprecher: Ja","Eingebautes Mikrofon: Ja","Frequenzbereich: 20 - 20000 Hz","Kamera","Rear camera type: Einzelne Kamera","Rear camera resolution (numeric): 2 MP","Front camera: Ja","Rear camera: Ja","Front camera resolution (numeric): 0,3 MP","Netzwerk","Mobile network connection: Ja","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Mobile network generation: 3G","3G standards: TD-SCDMA","Wi-Fi-Standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Konnektivität","Anzahl der Micro-USB 2.0 Ports: 1","Mikrofon, Line-In Anschluss: Ja","Kopfhörer: 3.5 mm","Headphone out: Ja","Design","Formfaktor: Tablet","Produktfarbe: Schwarz","Gerätetyp: Mobiles Tablet","Performance","Position location: Nein","GPS: Nein","Accelerometer: Ja","Orientation sensor: Ja","Software","Plattform: Android","Vorinstalliertes Betriebssystem: Android","Operating system version: 4.2 (Jelly Bean)","unterstützte Windows Betriebssysteme: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Battery","Batterietechnologie: Lithium Polymer (LiPo)","Batteriekapazität: 3000 mAh","Ununterbrochene videoplaybackzeit: 3 h","Energiemanagement","Netzteil Eingansgsspannung: 100 - 240 V","Netzteil Ausgangsspannung: 5 V","Strom Adapter - Ausgangsstrom: 2 A","Medienformat","Audio formats supported: 3GPP, AAC, AMR, AMR-NB, AMR-WB, FLAC, MIDI, MP3, WAV","Unterstützte Bildformate: BMP, GIF, JPG, PNG","Unterstütztes Videoformat: 3GPP, ASP, H.263, H.264, MPEG4, MPEG4-SP","Gewicht u. Abmessungen","Breite: 196,5 mm","Tiefe: 9,9 mm","Höhe: 122,6 mm","Gewicht: 230 g","Paketbreite: 207 mm","Pakettiefe: 132 mm","Pakethöhe: 47 mm","Paketgewicht: 2 kg","Verpackungsinhalt","Keyboard included: Nein","Kabel eingeschlossen: AC, Gleichstrom, Mikro-USB","Schnellstartübersicht: Ja","Weitere Spezifikationen","Upgradefähige Firmware: Ja","Internetverbindung: Ja","Sprachaufnahme: Ja","Bleifrei gelötetes Produkt: Ja","Diavorführung: Ja","Warnanzeige bei geringem Ladestand: Ja","Nachladbar: Ja","WMA-Bit-Raten: 5 - 192 Kbit/s","Keypad lock: Ja","Superscroll: Ja","Output power description: 0.75W","Regalaufstellung: Laying","Dedicated volume controls: Ja","Pre-installed applications: Web Browser, ES File explorer, Camera, Gallery, 360Buy, Amazon, Duomi Music, HiMarket, Kingsoft Office, Panda Reader, QQ, QQ Games, Sina MicroBlog, Sina News"