"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","100946862","","Tripp Lite","U457-1M2-NVME-L","100946862","0037332274847|037332274847","Storage Drive Enclosures","862","","","U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs","20240219215815","ICECAT","1","19150","https://images.icecat.biz/img/gallery/ceb2fbbf85a3ebd0735f9bba210450c4.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/ceb2fbbf85a3ebd0735f9bba210450c4.jpg","https://images.icecat.biz/img/gallery_mediums/ceb2fbbf85a3ebd0735f9bba210450c4.jpg","https://images.icecat.biz/img/gallery_thumbs/ceb2fbbf85a3ebd0735f9bba210450c4.jpg","http://objects.icecat.biz/objects/mmo_100946862_1708376277_6478_4021373.pdf","","Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs","USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs","Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs, SSD enclosure, M.2, M.2, Serial ATA III, 10 Gbit/s, USB connectivity, Black","Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs. Product type: SSD enclosure. Number of storage drives supported: 1, Storage drive size: M.2, Supported storage drive interfaces: M.2, Serial ATA III. Data transfer rate: 10 Gbit/s. Product colour: Black. USB connector type: USB Type-C","Connect a High-Performance External Drive to Your Computer’s USB-C or Thunderbolt 3 Port\nWhen the hard drive on your computer is not large enough to hold your entire video game library, the U457-1M2-NVME-L helps you add external storage and access files stashed on NVMe drives. This dependable gaming enclosure adapter allows you to connect an M.2 NVMe (non-volatile memory express) or SATA SSD (solid state drive) to your computer’s USB-C or Thunderbolt 3 port.\n\nTransfers Data at Fast USB 3.2 Gen 2 Speeds with UASP Support\nThis adapter supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps to give you faster data storage, retrieval and backup capacity. It reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP (USB Attached SCSI Protocol) host controller. The enclosure is backward compatible with previous USB generations, allowing you to use it with older equipment. It works with Windows, macOS and Linux operating systems.\n\nIdeal for Static Gaming Computer Installations or Gaming on the Go\nStoring, managing and accessing your video game library on external NVMe or SSD allows for more flexibility, smoother operation and less time spent on loading screens than traditional internal HDD (hard disk drive). Alternating RGB (red/green/blue) LED lighting fits the popular modern gaming aesthetic seen on mice, keyboards, computer towers and other aspects of computer gaming installations. The slim aluminum case fits easily into your laptop bag or backpack so you can take it with you wherever you go.\n\nCompatible with a Variety of M.2 NVMe or SATA SSD Hard Drives\nThe U457-1M2-NVME-L is compatible with a wide range of external storage drives and sizes, including 2230, 2242, 2260 and 2280 SSD. It is compatible with M-Key, B+M Key (SATA) and B+M Key (NVMe) SSD types. A blue LED on the front panel indicates data is transferring properly.\n\nJust Plug and Play with No Software or Power Supply Required\nThe enclosure works right out of the box. Simply open the enclosure with the included mini screwdriver, insert your M.2 NVME or SATA SSD drive (not included), and plug the enclosure into the host computer's USB-C or Thunderbolt 3 port with the included USB-C cable. Bright LEDs illuminate as soon as the device is connected. No software, drivers or external power supply is required.","https://images.icecat.biz/img/gallery/ceb2fbbf85a3ebd0735f9bba210450c4.jpg|https://images.icecat.biz/img/gallery/27d0f7ba2cbb90848d4a562f4a2bf982.jpg|https://images.icecat.biz/img/gallery/b0779b544492150849a081e68419631e.jpg|https://images.icecat.biz/img/gallery/9a10d5a20683610594d25c5c249a6561.jpg|https://images.icecat.biz/img/gallery/190a102ad4af62d2eabb49e41e1e8e9f.jpg|https://images.icecat.biz/img/gallery/57c12557c08d8e99ca026433d45f5702.jpg|https://images.icecat.biz/img/gallery/808d4f14d3f0dcc8c160e826264f9027.jpg|https://images.icecat.biz/img/gallery/9a909c3c31483f42506d01f7a466cbf7.jpg|https://images.icecat.biz/img/gallery/f6a1e8008f3c9e4ea2b1ec65d2bee68f.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","Accepts M.2 NVMe or SSD hard drive sizes of 2230, 2242, 2260 and 2280|Supports USB 3.2 Gen 2 speeds up to 10 Gbps to ensure lightning-fast data transfers|Vibrant LEDs enhance your computer gaming installation with colorful atmosphere|UASP compatible for up to 70% faster read and 40% faster write performance|Plug-and-play operation with no software required for easy installation","Storage","Storage drive size: M.2","Supported storage drive interfaces: M.2, Serial ATA III","Number of storage drives supported: 1","Supported storage drive lengths: 30,42,60,80 mm","Ports & interfaces","USB connectivity: Yes","USB version: 2.0/3.2 Gen 2 (3.1 Gen 2)","USB connector type: USB Type-C","USB connector gender: Female","USB ports quantity: 1","Design","Product type: SSD enclosure","Product colour: Black","Material: Aluminium","LED indicators: Yes","Performance","Data transfer rate: 10 Gbit/s","UASP support: Yes","Country of origin: China","Power","Power source type: USB","Operational conditions","Operating temperature (T-T): 10 - 70 °C","Storage temperature (T-T): 0 - 65 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 80%","Weight & dimensions","Width: 111.2 mm","Depth: 39 mm","Height: 19.9 mm","Weight: 140 g","Package width: 130 mm","Package depth: 145 mm","Package height: 35.1 mm","Package weight: 230 g","Packaging content","Cables included: USB Type-C to USB Type-C","Screws included: Yes","Screwdriver included: Yes","Manual: Yes","Technical details","Sustainability compliance: Yes","Sustainability certificates: REACH, RoHS, WEEE","Logistics data","Harmonized System (HS) code: 8473.30.9100","Master (outer) case width: 199.9 mm","Master (outer) case length: 275.1 mm","Master (outer) case height: 165.1 mm","Master (outer) case gross weight: 2.6 kg","Products per master (outer) case: 10 pc(s)"