"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","101706646","","Tripp Lite","B002-DV2A4-N4","101706646","0037332274335|037332274335","KVM Switches","282","","","B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA","20240320111909","ICECAT","1","20505","https://images.icecat.biz/img/gallery/9face197f490f0cb746470fc91ab55d5.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/9face197f490f0cb746470fc91ab55d5.jpg","https://images.icecat.biz/img/gallery_mediums/9face197f490f0cb746470fc91ab55d5.jpg","https://images.icecat.biz/img/gallery_thumbs/9face197f490f0cb746470fc91ab55d5.jpg","http://objects.icecat.biz/objects/mmo_101706646_1708377915_0422_103956.pdf","","Tripp Lite B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA","Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA","Tripp Lite B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA, 2560 x 1600 pixels, WQXGA, Black","Tripp Lite B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: WQXGA, Maximum resolution: 2560 x 1600 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal, Cable length: 1.5 m. Power source: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: RoHS, Federal Communications Commission (FCC), UKCA, CE","4-Port DVI KVM Switch Is Ideal for Applications That Demand Secure Networks\nThis KVM switch is recommended for any government, military, finance, education or healthcare environment where tight security of sensitive data is of utmost importance in a world of constantly changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM, even when the computers are of different security levels. The dual-monitor switch supports crystal-clear high-definition video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.\n\nNIAP PP4.0 Certified to Meet Today’s Top Information Assurance Standards\nThis KVM switch is certified by NIAP (National Information Assurance Partnership), which is operated by the National Security Agency (NSA), to the latest Common Criteria Protection Profile for Peripheral Sharing Switches Version 4.0. Discrete processing paths to each connected system prevent data leakage, transfer and crosstalk between adjacent ports. Peripheral isolation enables data to flow from device to host only. \n\nTop-of-the-Line Security Features Keep Your Data Safe\nSpecial protection prevents re-programming of firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as on-screen display (OSD) and hotkey commands, have been excluded to further ensure data integrity.\n\nAnti-Tampering Protection Prevents Physical Breeches\nIf the housing is opened, internal anti-tamper switches will disable the unit, causing it to become inoperable and the front-panel LEDs to flash repeatedly. Seals on the enclosure will provide visual evidence of tampering.\n\nMaintains Constant Keyboard and Mouse Emulation for Smooth No-Delay Switching\nFull USB device filtering ensures support for keyboard and mouse only — no flash drives allowed. This KVM switch also supports secure video emulation and EDID learning, which prevents unwanted data from transmitting through the DDC lines. Both keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching operations, shielding your computers from potential vulnerabilities.\n\nAccessory Cable Kits - P784-006-DV and P784-010-DV\nP784-006-DV and P784-010-DV KVM cable kits (sold separately) help eliminate unnecessary clutter and save you money by combining cables into one convenient kit. These cables comply with DVI 1.0 standards and support USB 2.0 speeds up to 480 Mbps.\n\nTAA-Compliant for GSA Schedule Purchases\nThe B002-DV2A4-N4 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/9face197f490f0cb746470fc91ab55d5.jpg|https://images.icecat.biz/img/gallery/1021c21f4e0361f0983cb8129671dafb.jpg|https://images.icecat.biz/img/gallery/b8655f5822cb6349d6e5005c5f58ad47.jpg|https://images.icecat.biz/img/gallery/335a21bb59717708a8d457b9ae1ebd63.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Safely and securely switches between 4 isolated computers with different security levels|Certified to NIAP/Common Criteria Protection Profile for Peripheral Sharing Switches v4.0|Supports HD resolutions up to 2560 x 1600 @ 60 Hz for crystal-clear video|Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases","Ports & interfaces","Number of computers controlled: 4","Keyboard port type: USB","Mouse port type: USB","Video port type: DVI-I","Console ports: DVI-I, USB A","DVI-I ports quantity: 10","USB 2.0 Type-B ports quantity: 4","Console USB ports quantity: 2","Audio connections: Yes","Headphone outputs: 5","DC-in jack: Yes","Performance","HD type: WQXGA","Maximum resolution: 2560 x 1600 pixels","Video bandwidth: 60 Hz","Number of users: 1 user(s)","Design","Rack mounting: No","Product colour: Black","Housing material: Metal","Cable length: 1.5 m","LED indicators: Yes","Push button: Yes","Certification: CE; UKCA; cUL, NOM (Mexico), NIAP PP4.0; RoHS; CE (Europe); UKCA; FCC (USA)","Display","Built-in display: No","Power","Power source: DC","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 1.3 A","Output voltage: 12 V","Output current: 3 A","External power adapter: Yes","System requirements","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Sustainability","Sustainability certificates: RoHS, Federal Communications Commission (FCC), UKCA, CE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Storage relative humidity (H-H): 0 - 80%","Weight & dimensions","Width: 317 mm","Depth: 169 mm","Height: 68.5 mm","Weight: 1.91 kg","Packaging data","Package width: 279.4 mm","Package depth: 406.4 mm","Package height: 101.6 mm","Package weight: 2.72 kg","Package type: Box","Packaging content","Cables included: DC","Manual: Yes","Logistics data","Harmonized System (HS) code: 8471.80.4000","Master (outer) case width: 482.6 mm","Master (outer) case length: 635 mm","Master (outer) case height: 482.6 mm","Master (outer) case gross weight: 20.4 kg","Products per master (outer) case: 8 pc(s)","Country of origin: United States"