"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","102119666","","Tripp Lite","U428F-10M-D3","102119666","0037332275035|037332275035","USB Cables","1158","","","U428F-10M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 10 m (33 ft.)","20240312113737","ICECAT","1","23769","https://images.icecat.biz/img/gallery/4afd80253ad39eb25501439c9df0ce17.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/4afd80253ad39eb25501439c9df0ce17.jpg","https://images.icecat.biz/img/gallery_mediums/4afd80253ad39eb25501439c9df0ce17.jpg","https://images.icecat.biz/img/gallery_thumbs/4afd80253ad39eb25501439c9df0ce17.jpg","http://objects.icecat.biz/objects/mmo_102119666_1708377956_8066_2529767.pdf","","Tripp Lite U428F-10M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 10 m (33 ft.)","USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 10 m (33 ft.)","Tripp Lite U428F-10M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 10 m (33 ft.), 10 m, USB A, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 10000 Mbit/s, Black","Tripp Lite U428F-10M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 10 m (33 ft.). Cable length: 10 m, Connector 1: USB A, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 10000 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black","Active Optical Cable Connects Servers, Hard Drives and Other USB-C Components\nThis USB 3.2 Gen 2 fiber optic cable (M/M) securely connects the USB-A port on your desktop, laptop or notebook computer to a USB-C device, such as a server, external hard drive or surveillance camera, located up to 10 meters (33 feet) away. This data-only cable supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps. Note\n: This USB cable is not backward compatible with USB 3.2 Gen 1, 2.0 or 1.1 devices.\n\nAdvanced Fiber Cable Is Easier to Install than Copper\nBecause the fiber cable is slimmer and more flexible than standard copper USB cables, the U428F-10M-D3 is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the USB signal across the longer distances unique to fiber optic cabling. Note\n: The cable must be installed in the correct direction to function properly, so please check the Host and Device labels on the connectors before installation.\n\nCMP Jacket Designed for In-Wall Installations\nThe plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.\n\n10 m Cable Lets You Design an Application to Your Custom Specifications\nThis long cable allows you greater flexibility in placing your USB components. For instance, your camera or hard drive may be located in a different room away from your office or in a central location where others have access to it. The plug-and-play U428F-10M-D3 supports all major operating systems, including Windows, macOS and Linux. Note\n: If your device is not detected by the source, external power is needed for the device to receive and transmit data to the source.","https://images.icecat.biz/img/gallery/4afd80253ad39eb25501439c9df0ce17.jpg|https://images.icecat.biz/img/gallery/6abee1cd1d3f54b32fd8e452df40ea92.jpg|https://images.icecat.biz/img/gallery/be137d957b8192ec71374413cc41480d.jpg|https://images.icecat.biz/img/gallery/00927961eb779399ab6fea8dd27e04a6.jpg|https://images.icecat.biz/img/gallery/0a4dc0ccc3b5a394d8ea513fbe8aef6d.jpg|https://images.icecat.biz/img/gallery/c087f49d131811cdce1fb5d4c69c680b.jpg|https://images.icecat.biz/img/gallery/f039aaada25e57c8b3e832fef17791d0.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","10 m (33 ft.) length allows flexibility in placing USB-C devices where most needed|Fiber optic construction ideal for long-distance connections not supported by copper|Supports only USB 3.2 Gen 2 speeds up to 10 Gbps to ensure fast data transfers|Plenum rated for horizontal premise applications in air ducts and drop ceilings|Slim, flexible cable easily installs around corners and through hard-to-reach areas","Features","Cable length: 10 m","USB version: USB 3.2 Gen 2 (3.1 Gen 2)","Connector 1: USB A","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","AWG wire size: 18","Connector contacts plating: Nickel/Gold","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 10000 Mbit/s","Cable type: Round cable","Country of origin: China","Weight & dimensions","Cable diameter: 4.5 mm","Weight: 250 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 235 mm","Package depth: 225 mm","Package height: 39.1 mm","Package weight: 450 g","Package type: Box","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Logistics data","Harmonized System (HS) code: 8517.62.0090","Master (outer) case width: 465.1 mm","Master (outer) case length: 424.9 mm","Master (outer) case height: 264.9 mm","Master (outer) case gross weight: 10 kg","Products per master (outer) case: 20 pc(s)"