"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70"
"","","102119672","","Tripp Lite","U442-DOCK20BINT","102119672","0037332272034|037332272034","Laptop Docks & Port Replicators","152","","","U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters","20240219222450","ICECAT","1","24057","https://images.icecat.biz/img/gallery/462c6cb4aedd72f3a9955b9f97e294dd.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/462c6cb4aedd72f3a9955b9f97e294dd.jpg","https://images.icecat.biz/img/gallery_mediums/462c6cb4aedd72f3a9955b9f97e294dd.jpg","https://images.icecat.biz/img/gallery_thumbs/462c6cb4aedd72f3a9955b9f97e294dd.jpg","http://objects.icecat.biz/objects/mmo_102119672_1708377882_2261_97041.pdf","","Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters","USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters","Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 3.5 mm, 1.4/2.2, 1000 Mbit/s","Tripp Lite U442-DOCK20BINT USB-C Dock, Dual Display - Dual HDMI, USB 3.x (5Gbps) Hub, GbE, 3.5 mm, 85W PD Charging, EU/UK Power Adapters. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 1000 Mbit/s. Product colour: Black, Maximum digital resolution: 2560 x 1440 pixels, Maximum refresh rate: 60 Hz. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 2 A. Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS","USB-C Docking Station Turns Your Device’s USB or Thunderbolt 3 Port into a Workstation\nThis multiport USB-C dock with PD Charging expands the potential of your Windows laptop, Chromebook, tablet or other device with a USB-A, USB-C or Thunderbolt 3 port. It’s ideal for transmitting 1080p video and digital audio to multiple large displays, adding a thumb drive and other USB peripherals, powering and charging a PD Charging-compliant mobile device, and connecting to a Gigabit Ethernet network—all at the same time.\n\nTransmits Crystal-Clear Hi-Def Video and Digital Audio to Multiple HDMI Displays\nTwo HDMI outputs support individual high-definition resolutions up to 2560 x 1440 at 50 Hz. By downloading and installing the proper DisplayLink drivers to your host device, you may connect two HDMI displays simultaneously. This allows you to display the image from the host computer on both monitors, extend your host desktop across both with different windows open on each, or combine all into one large display as a video wall. Maximum resolution when both video ports are connected at the same time is 1920 x 1080 (1080p) at 60 Hz.\n\nUSB Hub Ports Connect Keyboards, Thumb Drives and Other Peripherals\nThree USB-A hub ports accept USB peripherals, such as flash drives, mice, keyboards and printers. All support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. One port also supports 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device (and 2.4A for Apple devices). Note\n: Host must support USB OTG (On-the-Go).\n\nPD Charging Port Charges the Connected Notebook, Tablet or Other Device\nConnect your host device to the USB-C Power Delivery port, which supports PD 3.0 charging of connected PD Charging-compliant devices, such as laptops, Kindles, iPads and Android smartphones, up to 20V 4.25A (85W). The included power supply, when plugged into an AC outlet, provides the charging power.\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nConnects Speakers, Microphone and Other Audio Equipment\nThe 3.5 mm mini stereo jack is convenient for connecting speakers, headphones or a microphone to your workstation. You can listen to music or record the latest episode of your podcast.\n\nAnti-Theft Lock Protects the USB Docking Station When You Aren’t Around\nConnect a user-supplied computer/laptop security cable lock (not included) to this K-lock port to protect your source device against theft.","https://images.icecat.biz/img/gallery/462c6cb4aedd72f3a9955b9f97e294dd.jpg|https://images.icecat.biz/img/gallery/2454b9c00f0c85f808c8e0de40441d14.jpg|https://images.icecat.biz/img/gallery/e77185e5b38e2b4064d0094575e9f59b.jpg|https://images.icecat.biz/img/gallery/5bd39909e004b7ab2e22c127d6c204f9.jpg|https://images.icecat.biz/img/gallery/b476fa5a8e943ad8415ce1b7067d101b.jpg|https://images.icecat.biz/img/gallery/fcabda15b25813c2dfae4e1dffd827e2.jpg|https://images.icecat.biz/img/gallery/e0ad13018244e70ec099c0aaefc4c1e1.jpg|https://images.icecat.biz/img/gallery/0b1cbefd2496b9b339aa1daae419fff9.jpg|https://images.icecat.biz/img/gallery/6f16144d55161a79c7a1f43037bf819a.jpg|https://images.icecat.biz/img/gallery/ad221ba9bf944ef6fb8e83e57c429f64.jpg|https://images.icecat.biz/img/gallery/a2d8b4f973eab1653c32f94d6f5e866a.jpg|https://images.icecat.biz/img/gallery/30c718dff59f27b93873849e48b37e19.jpg|https://images.icecat.biz/img/gallery/d00b448aadcbb66bb75e751124ba5695.jpg|https://images.icecat.biz/img/gallery/e6456d8643627f252af1801268719b7e.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||||||","","","","","","","","","Connects 2 external displays for easy multitasking and increasing productivity|Supports 20V 4.25A (85W) power output for fast-charging large-capacity mobile devices|Joins a wired 10/100/1000 Gigabit Ethernet network when no Wi-Fi is available|USB 3.2 Gen 1 Type-A data ports allow connection of flash drives and other peripherals|Included USB-C to A adapter can connect to host device’s USB-A port, if desired","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Microphone in: No","Headphone outputs: 1","USB Power Delivery: Yes","USB Power Delivery revision: 3.0","USB Power Delivery up to: 100 W","HDMI version: 2.0","DisplayPorts quantity: 2","DisplayPort version: 1.4","Combo headphone/mic port: Yes","Headphone connectivity: 3.5 mm","DC-in jack: Yes","HDCP: Yes","HDCP version: 1.4/2.2","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 1000 Mbit/s","Wake-on-LAN ready: Yes","Auto MDI/MDI-X: Yes","Full duplex: Yes","Performance","Product colour: Black","Card reader integrated: No","Maximum digital resolution: 2560 x 1440 pixels","Number of displays supported: 2","Maximum refresh rate: 60 Hz","Display modes: Extended, Mirror","LED indicators: Yes","Housing material: Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)","Country of origin: China","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 2 A","Output voltage: 20 V","Output current: 5 A","Power cable length: 1.83 m","USB cable length: 1 m","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS","Weight & dimensions","Weight: 180 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 180.3 mm","Package depth: 170.2 mm","Package height: 94 mm","Package weight: 1.32 kg","Packaging content","Cables included: USB Type-C, USB Type-C to USB Type-A","AC adapter included: Yes","Manual: Yes","Logistics data","Products per master (outer) case: 6 pc(s)","Master (outer) case width: 304.8 mm","Master (outer) case length: 205.7 mm","Master (outer) case height: 358.1 mm","Master (outer) case gross weight: 7.67 kg","Harmonized System (HS) code: 8517.62.0090"