"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","1077121","","D-Link","DSS-16+","1077121","0790069218637|790069218637","Network Switches","258","","","DSS-16+, 16-Port 10/100 Desktop Switch","20231005010652","ICECAT","1","109864","https://images.icecat.biz/img/norm/high/1077121-8373.jpg","230x180","https://images.icecat.biz/img/norm/low/1077121-8373.jpg","https://images.icecat.biz/img/gallery_mediums/img_1077121_medium_1480987673_5529_5647.jpg","https://images.icecat.biz/thumbs/1077121.jpg","","","D-Link DSS-16+, 16-Port 10/100 Desktop Switch Unmanaged","16-Port 10/100 Desktop Switch","D-Link DSS-16+, 16-Port 10/100 Desktop Switch, Unmanaged, Full duplex","D-Link DSS-16+, 16-Port 10/100 Desktop Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex, Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack","SIMPLE SOLUTION FOR EXPANDING YOUR NETWORK\r\nThe D-Link 16-Port 10/100 Desktop Switch (DSS-16+) provides a simple solution for expanding your network. Connect this 16-port Desktop Switch to a router and add up to fifteen additional computers or other Ethernet-based devices such as a printer, Network-Attached Storage (NAS), or Internet camera to increase the functionality of your network.\r\n\r\nIDEAL FOR VOIP AND GAMING\r\nThis 16-port Desktop Switch includes a Quality of Service (QoS) feature that can help improve the delivery of time-sensitive applications such as voice, video, and gaming traffic. With the support for QoS, it enables you to enjoy jitter-free Voice over IP (VoIP) and experience lag-free network gaming.\r\n\r\nSPACE-SAVING DESIGN AND INSTALLATION OPTIONS\r\nThis 16-port Desktop Switch is compact in size, making it ideal for desktops with limited space. It is also rackmountable, taking up only one rack unit (rackmount kit included).\r\n\r\nEASY TO INSTALL AND USE\r\nThis 16-port Desktop Switch does not require any configuration or software, making installation simple and hassle-free. With Auto-MDI/MDI-X support, there is no need for crossover cables when you are connecting to another switch or to a computer. Additionally, the DSS-16+ will automatically sense if the connected network devices are running at 10Mbps or 100Mbps and adjust accordingly. Equipped with a comprehensive LED display, you can monitor the status and activity of every port at a glance.\r\n\r\nOffering great performance and features packed in a slim chassis, the D-Link 16-Port 10/100 Desktop Switch (DSS-16+) is an excellent choice for expanding your network.","https://images.icecat.biz/img/norm/high/1077121-8373.jpg","230x180","","","","","","","","","","","Management features","Switch type: Unmanaged","Quality of Service (QoS) support: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 16","Power connector: DC-in jack","Network","Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3u, IEEE 802.3x","Copper ethernet cabling technology: 100Base-TX, 10Base-T","Full duplex: Yes","Flow control support: Yes","Data transmission","Store-and-forward: Yes","Maximum data transfer rate: 0.1 Gbit/s","Packet buffer memory: 0.16 MB","Design","Stackable: No","Certification: 11.1” x 7.1” x 1.7\n11.4” x 3.5” x 9.8","Power","Power source: 100 – 240 V AC, 50/60Hz","Power consumption (typical): 6 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating temperature (T-T): 32 - 104 °F","Weight & dimensions","Weight: 1.91 kg","Packaging data","Package width: 290 mm","Package depth: 89 mm","Package height: 249 mm","Package weight: 1.95 kg","Other features","Data transfer rate: 10 Mbit/s","Dimensions (WxDxH): 282 x 180 x 43 mm","Networking features: Ethernet, Fast Ethernet","Electromagnetic emissions: FCC A","Connectivity LEDs: Link/Activity, Duplex/Collision","Switch fabric speed: 3.2Gb/s","Dimensions (W x D x H) (imperial): 281.9 x 180.3 x 43.2 mm (11.1 x 7.1 x 1.7"")"