"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","109125216","","HP","5H0Q5EA","109125216","0197192929391|197192929391|0197192929490|197192929490|0197192929513|197192929513|0197192929506|197192929506|0197192929483|197192929483|0197192929476|197192929476|0197192929469|197192929469|0197192929568|197192929568|0197192929544|197192929544|0197192929322|197192929322|0197192929339|197192929339|0197192929346|197192929346|0197192929353|197192929353|0197192929360|197192929360|0197192929377|197192929377|0197192929551|197192929551|0197192929537|197192929537|0197192929520|197192929520|0197192929445|197192929445|0197192929452|197192929452|0197192929384|197192929384|0197192929407|197192929407|0197192929414|197192929414|0197192929421|197192929421|0197192929438|197192929438","Thin Clients","896","","","Elite t655","20240308015924","ICECAT","1","16138","https://images.icecat.biz/img/gallery/101422036_4986499478.jpg","3300x2544","https://images.icecat.biz/img/gallery_lows/101422036_4986499478.jpg","https://images.icecat.biz/img/gallery_mediums/101422036_4986499478.jpg","https://images.icecat.biz/img/gallery_thumbs/101422036_4986499478.jpg","http://objects.icecat.biz/objects/mmo_109125216_1702819861_6523_6525.pdf","","HP Elite t655 2.1 GHz IGEL OS 1.12 kg Black R2314","Elite t655 Thin Client Bundle, IGEL OS, 4GB RAM, 32GB eMMC","HP Elite t655, 2.1 GHz, AMD, AMD Ryzen Embedded, R2314, 3.5 GHz, 2 MB","HP Elite t655. Processor frequency: 2.1 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Graphics. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax), Ethernet LAN data rates: 10,100,1000 Mbit/s","One of the best thin clients from HP for versatility and performance with robust security and productivity features.\nThe flexible performance options of the HP Elite t655 Thin Client enables workforce productivity, while commercial-grade security features provide IT peace of mind. Built to support demanding performance requirements, this device helps end users tackle daily tasks, while versatile configuration options help optimize workspaces.","https://images.icecat.biz/img/gallery/101422036_4986499478.jpg|https://images.icecat.biz/img/gallery/101693891_4110297872.jpg|https://images.icecat.biz/img/gallery/c8be6f1b06b9cb1c88066edc46955724.jpg|https://images.icecat.biz/img/gallery/734a54ad43e10c76415d78fa7a93d155.jpg|https://images.icecat.biz/img/gallery/100835895_4705562965.jpg|https://images.icecat.biz/img/gallery/100835895_5649186534.jpg","3300x2544|3050x2563|795x2333|2104x2191|5000x3350|5000x3335","|||||","","","","","","","","Refined security||The HP Elite t655 Thin Client features multi-layered security with AMD Memory Guard, an embedded OS, and more.\n\nFlexible configurations||Create a functional workspace with docking displays and stations, and select peripheral devices.[4]\n\nBuilt for productivity||Enhance performance with a next gen AMD Ryzen™ Embedded R-Series processor[1] and up to three UHD/4K displays.[5]","IGEL OS","Processor","Processor frequency: 2.1 GHz","Processor manufacturer: AMD","Processor family: AMD Ryzen Embedded","Processor model: R2314","Processor cores: 4","Processor boost frequency: 3.5 GHz","L2 cache: 2 MB","L3 cache: 4 MB","Memory","Internal memory: 4 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory slots: 2x SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Maximum internal memory: 32 GB","Storage","Total storage capacity: 32 GB","Storage media: eMMC","Graphics","On-board graphics card model: AMD Radeon Graphics","Audio","Built-in speaker(s): Yes","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 5.2","WLAN controller model: Realtek RTL8852AE","WLAN controller manufacturer: Realtek","Antenna type: 2x2","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Combo headphone/mic port: Yes","DisplayPorts quantity: 3","Design","Product colour: Black","Display","Display included: No","Software","Operating system installed: IGEL OS","Power","Power supply: 45 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 35 mm","Depth: 200 mm","Height: 200 mm","Weight: 1.12 kg","Packaging content","Mouse included: Yes","Keyboard included: Yes","Mouse connectivity: Wired","Keyboard connectivity: Wired","Brand-specific features","HP GTIN (EAN/UPC): 197192929452","Other features","Keyboard type: USB"