"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54" "","","117920141","","R-Go Tools","RGOTWBMWLBL","117920141","8719274491927","Mice","195","","","Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for left and right-handed, foldable, bluetooth and wired","20240529103052","ICECAT","1","56889","https://images.icecat.biz/img/gallery/20459d694824493caf2380fab4b75809.jpg","833x833","https://images.icecat.biz/img/gallery_lows/20459d694824493caf2380fab4b75809.jpg","https://images.icecat.biz/img/gallery_mediums/20459d694824493caf2380fab4b75809.jpg","https://images.icecat.biz/img/gallery_thumbs/20459d694824493caf2380fab4b75809.jpg","http://objects.icecat.biz/objects/mmo_117920141_1707233480_7394_12493.pdf","http://objects.icecat.biz/objects/mmo_117920141_1707233452_8998_18270.pdf","R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for left and right-handed, foldable, bluetooth and wired","Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for left and right-handed, foldable, bluetooth and wired","R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for left and right-handed, foldable, bluetooth and wired, Ambidextrous, Vertical design, Optical, Bluetooth + USB Type-A, 2400 DPI, Black","R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for left and right-handed, foldable, bluetooth and wired. Form factor: Ambidextrous, Vertical design. Movement detection technology: Optical, Device interface: Bluetooth + USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries/Cable. Product colour: Black","This vertical mouse is ambidextrous, so it is suitable for both left- and right-handed people. Thanks to the patented switch & fold system, the Twister can be changed from a left-handed to a right-handed mouse and vice versa with one move. By regularly alternating between your left and right hand, you distribute the load on both hands and prevent annoying complaints such as RSI. In addition, the mouse is foldable, so it is easy to take with you. So you can work ergonomically anywhere. The Twister mouse also helps you remember when it is time for a short break. The LED indicator is controlled by our Break software and indicates just how healthy you are working, based on actual mouse use. This mouse can be used either Bluetooth or wired. The total battery time of the mouse after fully charging is up to 2 months (with average use).","https://images.icecat.biz/img/gallery/20459d694824493caf2380fab4b75809.jpg|https://images.icecat.biz/img/gallery/da903532beb3ddd3c6b104031e3c165d.jpg|https://images.icecat.biz/img/gallery/3e35feb7b3a02e6e3840269b5d079914.jpg|https://images.icecat.biz/img/gallery/8f5d660b5cf6934e01136f6a67679cd0.jpg|https://images.icecat.biz/img/gallery/29f9cbf19535ee2482dea66af377f6fb.jpg|https://images.icecat.biz/img/gallery/4755b5f1c0fca4a565adaf13f6f404be.jpg|https://images.icecat.biz/img/gallery/1bdb196431817293cfad843373675793.jpg|https://images.icecat.biz/img/gallery/0518786414bfa00b947edf42f90008e3.jpg|https://images.icecat.biz/img/gallery/61ecd65d22f71ca35673cd6cbe15e271.jpg|https://images.icecat.biz/img/gallery/65a4bd7b507ff437c1684bf59ede9604.jpg|https://images.icecat.biz/img/gallery/b08be44c6a9efa416147e45af295b4b4.jpg|https://images.icecat.biz/img/gallery/a2a07f720ed1ffacb603c65e76b59f8d.jpg|https://images.icecat.biz/img/gallery/c49708467fdaa13f9f9f7fce4092522a.jpg|https://images.icecat.biz/img/gallery/c3e80ef8a1eba6901825e83098396005.jpg|https://images.icecat.biz/img/gallery/fa34e736d2297e963fe3850e722b6047.jpg|https://images.icecat.biz/img/gallery/0b9dbdd9fe57fd36b094785b5f627b8c.jpg|https://images.icecat.biz/img/gallery/65a69eb43f7de7c5efbecb3281d60bd7.jpg|https://images.icecat.biz/img/gallery/0497c449d16e559d944b7f6c87726905.jpg","833x833|1018x1018|1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|1240x1240|1240x1240|1240x1240|1240x1240|1240x1240|600x600|600x600|600x600|600x600|600x600|600x600","|||||||||||||||||","","","","","https://www.youtube.com/embed/DtX4LsJYqDw","","","Ambidextrous mouse|http://images.icecat.biz/img/bullets/117920141-65e792d135118449563848.jpg|This vertical mouse has a special feature: it is ambidextrous. As the name Twister suggests, this mouse has a ""twist"", it contains a special switch & fold mechanism. With 1 easy twist, you can operate the mouse with the right hand one moment and then switch to the left. By switching between your left and right hand, you distribute the load over two hands and prevent overloading one hand. Are you left-handed and do you share your workspace with a right-handed colleague or roommate? Then you no longer need an extra mouse with this Twister!\n\nEasy to carry|http://images.icecat.biz/img/bullets/117920141-65e792d23c36c487314570.jpg|Thanks to its multifunctional patented switch & fold system, the Twister is also foldable. In its flat shape, you can easily take this vertical mouse anywhere and keep working ergonomically.","Vertical ergonomic design|Easy switch between left and right hand|Foldable: ideal to take with you|With pause indicator LED|Can be personalized|Can be used both wireless (with Bluetooth connection) and wired","Mouse","Purpose: Office","Device interface: Bluetooth + USB Type-A","Movement detection technology: Optical","Scroll type: Wheel","Buttons quantity: 3","Buttons type: Pressed buttons","Movement resolution: 2400 DPI","Customizable movement resolution: Yes","Number of movement resolution modes: 5","Bluetooth version: 5.0","Design","Form factor: Ambidextrous","Product colour: Black","Ergonomic design: Yes","Vertical design: Yes","Surface coloration: Monochromatic","Material: Plastic","Thumb rest: Yes","Illumination: Yes","Ergonomics","Cable length: 1.02 m","Wireless range: 10 m","Plug and Play: Yes","Power","Power source: Batteries/Cable","Rechargeable: Yes","Battery type: Built-in battery","Battery capacity: 500 mAh","Battery life (max): 150 h","Battery recharge time: 2 h","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Weight & dimensions","Width: 65 mm","Depth: 92 mm","Height: 49 mm","Weight: 126 g","Battery width: 2.02 cm","Battery depth: 3.05 cm","Battery height: 9 mm","Battery weight: 10 g","Packaging content","Receiver included: Yes","Packaging data","Quantity: 1","Package width: 107 mm","Package depth: 117 mm","Package height: 62 mm","Package weight: 251 g","Logistics data","Harmonized System (HS) code: 84716070"