"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","1225465","","Canon","2175B006","1225465","","Multifunction Printers","304","PIXMA","","MP210","20230607095725","ICECAT","1","258238","https://images.icecat.biz/img/gallery/img_1225465_high_1472617322_0925_7091.jpg","200x200","https://images.icecat.biz/img/gallery_lows/img_1225465_low_1472617322_2161_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_1225465_medium_1472617322_1354_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_1225465_thumb_1472617322_2648_7091.jpg","","","Canon PIXMA MP210 Inkjet A4 4800 x 1200 DPI 22 ppm","PIXMA MP210, Print, Scan, Copy, Camera Direct Printing, 4800x1200dpi, A4","Canon PIXMA MP210, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct printing","Canon PIXMA MP210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing","This standard Photo All-in-One offers quality printing, scanning and copying at home, at a highly affordable price. A perfect tool for schoolwork and personal administration - and beautiful photo prints.\r\n\r\n- Print & copy documents in mono & colour, up to 22/17ppm \r\n- Scan at 600dpi \r\n- Print photos up to 4800x1200dpi*; borderless 10x15cm in 46 sec. \r\n- Print from PC and digital cameras \r\n- Quick-Start \r\n- Auto-Image Fix \r\n \r\n \r\nThe All-in-One for everyone. \r\n \r\n\r\nPhoto printing\r\nEnjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.\r\n\r\nPrint a 10x15cm borderless photo in approx. 46 seconds in Standard Mode*. Print photos directly from your PictBridge-ready digital camera or camcorder.\r\n\r\nAuto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.\r\n\r\nChromaLife100** delivers beautiful, long-lasting prints with longevity up to 100 years.\r\n\r\nDocument printing\r\nPrint documents at up to 22ppm in mono or 17ppm in colour.\r\n\r\nCopying\r\nCopy at up to 22cpm in mono or 17cpm in colour. Advanced copy technology ensures exceptional colour performance.\r\n\r\nText and image separation technology gives optimal results when text, graphics and photos are combined. \r\n\r\nScanning\r\n600dpi resolution delivers good colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.\r\n\r\nScan your existing photo prints and re-print them to share the duplicates with family and friends, or scan faded photos and bring them back to life with the easy-to-use software.\r\n\r\nFINE Cartridges\r\nAdvanced FINE cartridges provide photo lab quality printing and are simple to replace with one click installation. The black cartridge ensures sharp, crisp text for document printing. \r\n\r\nEfficiency\r\nQuick-Start gets your PIXMA going fast, with instant use of functions.\r\n\r\nOperating systems\r\nWindows and Mac OS X compatible.\r\n\r\n* See specifications","https://images.icecat.biz/img/gallery/img_1225465_high_1472617322_0925_7091.jpg|https://images.icecat.biz/img/gallery/1225465_8794.jpg|https://images.icecat.biz/img/gallery/1225465_6596.jpg|https://images.icecat.biz/img/gallery/1225465_6668.jpg|https://images.icecat.biz/img/gallery/1225465_5096.jpg","200x200|2835x2126|2126x2835|2835x2126|2835x2126","||||","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Print speed (colour, normal quality, A4/US Letter): 17 ppm","DVD/CD printing: No","Copying","Copying: Mono copying","Copy speed (black, normal quality, A4): 22 cpm","Copy speed (colour, normal quality, A4): 17 cpm","Maximum number of copies: 9 copies","Scanning","Scanning: Mono scanning","Optical scanning resolution: 600 x 1200 DPI","Maximum scan area: 216 x 297 mm","Input colour depth: 48 bit","Fax","Faxing: No","Features","Number of print cartridges: 2","Digital sender: No","Input & output capacity","Maximum input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: DL","Borderless printing media sizes: A4","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Performance","Sound pressure level (printing): 42.5 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Power","Power consumption (average operating): 13 W","Power consumption (standby): 1.1 W","Power consumption (off): 0.8 W","System requirements","Minimum RAM: 128 MB","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 5 - 35 °C","Weight & dimensions","Weight: 5.9 kg","Other features","Network ready: No","PictBridge: Yes","All-in-one functions: Copy, Scan","Colour all-in-one functions: Print"