"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","123252","","Brother","MFC-8840D","123252","","Multifunction Printers","304","","","MFC-8840D","20221021101407","ICECAT","1","118275","https://images.icecat.biz/img/norm/high/123252-1525.jpg","220x216","https://images.icecat.biz/img/norm/low/123252-1525.jpg","https://images.icecat.biz/img/gallery_mediums/img_123252_medium_1480683851_3455_2323.jpg","https://images.icecat.biz/thumbs/123252.jpg","","","Brother MFC-8840D multifunction printer Laser A4 600 x 600 DPI 21 ppm","MFC-8840D 5-in-1 Monochrome Laser Multi-Function Center® with Duplexing® (Fax / Print / Copy / Scan / PC Fax)","Brother MFC-8840D, Laser, 600 x 600 DPI, Mono scanning, Mono faxing, A4","Brother MFC-8840D. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","The MFC-8840D is a 5-in-1 flatbed laser multi-function center machine combining performance, connectivity, and reliability. The MFC-8840D is a full-feature fax, and an up to 21ppm laser printer, which prints at up to 2400 x 600 dpi (HQ1200). Standard duplex printing for two-sided document printing, fax receiving and copy output. An up to 21cpm, legal-size convenience copier and a 9600 dpi (interpolated) resolution color flatbed scanner are standard.\r\n\r\nThis laser all-in-one includes automatic duplexing for 2-sided printing, copy output and receiving faxes which is a cost-savings benefit that any person who works out of their home office or any size business would appreciate and frequently use. Another key feature is the multi-purpose tray which can be used for printing envelopes, labels, or even on your company letterhead.","https://images.icecat.biz/img/norm/high/123252-1525.jpg","220x216","","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 21 ppm","Print speed (colour, draft quality, A4/US Letter): 21 ppm","Print speed (black, normal quality, A3): 21 ppm","Economical printing: Yes","Copying","Copying: No","Maximum copy resolution: 1200 x 600 DPI","Copy speed (black, normal quality, A4): 21 cpm","Scanning","Scanning: Mono scanning","Optical scanning resolution: 600 x 2400 DPI","Maximum scan resolution: 9600 x 9600 DPI","Input colour depth: 48 bit","Greyscale levels: 256","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Fax memory: 32 pages","Fax broadcasting: 390 locations","Features","Number of print cartridges: 1","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 32 MB","Maximum internal memory: 160 MB","Mac compatibility: Yes","Design","Market positioning: Business","Power","Power consumption (average operating): 1090 W","Power consumption (standby): 85 W","Power consumption (off): 14 W","System requirements","Minimum RAM: 128 MB","Weight & dimensions","Weight: 18.1 kg","Packaging data","Package weight: 23.3 kg","Other features","Dimensions (WxDxH): 532 x 444 x 469 mm","All-in-one functions: Fax, Scan","Colour all-in-one functions: No","Package dimensions (WxDxH): 567 x 628 x 575 mm","Printing","Print speed (black, best quality, A4): 21 ppm","Input & output capacity","Maximum input capacity for transparencies: 500 sheets","Other features","Print quality (black, draft quality): 2400 DPI"