"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75"
"","","1456082","","Canon","2567B010","1456082","","Digital Cameras","575","Digital IXUS","","970 IS","20190404083954","ICECAT","1","124961","https://images.icecat.biz/img/norm/high/1456082-932.jpg","200x200","https://images.icecat.biz/img/norm/low/1456082-932.jpg","https://images.icecat.biz/img/gallery_mediums/img_1456082_medium_1481000352_2759_5955.jpg","https://images.icecat.biz/thumbs/1456082.jpg","","","Canon Digital IXUS 970 IS 1/2.3"" 10 MP CCD 3648 x 2736 pixels Silver","Digital IXUS 970 IS","Canon Digital IXUS 970 IS, 10 MP, 3648 x 2736 pixels, 1/2.3"", CCD, 5x, Silver","Canon Digital IXUS 970 IS. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.6 - 33 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5""). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 155 g. Product colour: Silver","High zoom in high style.\r\nWith a powerful 5x zoom lens, the Digital IXUS 970 IS is well-equipped and intelligent, but never compromises on style. Its compact body is packed with features including an enhanced optical Image Stabilizer.\r\n\r\nIXUS design\r\nThe Digital IXUS 970 IS gently curves towards the grip for a stylish, elegant feel. The Multi Control Dial makes it quick and simple to change settings, review images and scroll through menus.\r\n\r\n10.0 Megapixels\r\nA 10.0 Megapixel sensor captures images in fine detail, enabling creative trimming, and poster size printing.\r\n\r\n5x zoom with enhanced optical Image Stabilizer\r\nThanks to Canon’s advanced UA (Ultra-High Refractive Index Aspherical) lens technology, the Digital IXUS 970 IS has an uncompromising 5x zoom lens but retains its compact form. The redesigned optical Image Stabilizer system gives a 4-stop advantage, making shots in very low light achievable.\r\n\r\nMotion Detection Technology\r\nCanon’s Motion Detection Technology uses a wide array of inputs and intelligent algorithms to detect and compensate for camera shake and subject movement. Part of High ISO Auto, the system maximises image quality by only using the minimum necessary ISO boost to combat blur.\r\n\r\nFace Detection Technology\r\nFace Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd. \r\n\r\nRed-Eye Correction\r\nRed-Eye Correction quickly and easily removes red-eye in camera. It can be set to automatically remove red-eye as you shoot or during playback mode, making natural eyes easy to achieve.\r\n\r\nDIGIC III and iSAPS\r\nCanon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.\r\n\r\n2.5"" PureColor LCD II\r\nA high resolution 2.5"" PureColor LCD II screen has an extremely wide-angle viewing, making it easy to share your images with a group. Exceptional colour contrast means the screen is visible under bright sunlight. An optical viewfinder (OVF) extends your shooting possibilities.\r\n\r\nShooting Modes and My Colors\r\n18 shooting modes include Sunset, Kids & Pets, and ISO 3200 Special Scene modes which optimise camera settings for the easy capture of popular subjects. My Colors in-camera photo effects can be applied during or after shooting.\r\n\r\nMovie Options\r\nMovie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space. Capture a gradual scene like a sunrise or blooming flowers for accelerated playback with Time Lapse movie.","https://images.icecat.biz/img/norm/high/1456082-932.jpg|https://images.icecat.biz/img/gallery/img_1456082_high_1470885704_1016_29052.jpg|https://images.icecat.biz/img/gallery/img_1456082_high_1470885707_3909_29052.jpg|https://images.icecat.biz/img/gallery/img_1456082_high_1470885710_5504_29052.jpg|https://images.icecat.biz/img/gallery/img_1456082_high_1470885713_428_29052.jpg|https://images.icecat.biz/img/gallery/img_1456082_high_1470885718_0719_29052.jpg|https://images.icecat.biz/img/gallery/img_1456082_high_1470885722_7127_29052.jpg|https://images.icecat.biz/img/gallery/img_1456082_high_1470885725_931_29052.jpg","200x200|2126x2835|2126x2835|2835x2126|2835x2126|2835x2126|2126x2835|2835x2126","|||||||","","","","","","","","","Picture quality","Megapixel (approx.): 10 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 640 x 480,1600 x 1200,2272 x 1704,2816 x 2112,3648 x 2048,3648 x 2736","Image stabilizer: Yes","Lens system","Optical zoom: 5x","Digital zoom: 4x","Focal length range: 6.6 - 33 mm","Focusing","Focus: TTL","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600","Flash","Flash modes: Auto, Flash off, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0.30 - 3.5 m","Flash range (tele): 0.30 - 2 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: AVI","Audio","Built-in microphone: Yes","Voice recording: Yes","Memory","Compatible memory cards: mmc, sd","Internal memory: 32 MB","Display","Display: LCD","Display diagonal: 6.35 cm (2.5"")","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Sunset, Underwater","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Custom colour: Yes","Histogram: Yes","Design","Product colour: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: NB-5L","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 95.4 mm","Depth: 27.4 mm","Height: 57.2 mm","Weight: 155 g","Packaging content","Bundled software: ZoomBrowser EX/ImageBrowser/PhotoStitch","Other features","Video capability: Yes","Dimensions (WxDxH): 95.4 x 57.2 x 27.4 mm","Interface: USB","Lens focal range: f/3.2 - f/5.7","Lens system: 8 / 6","Built-in flash: Yes","Camera shutter speed: 15 - 1/1600 s","Focal length (35mm film equivalent): 37 - 185 mm","Compatible operating systems: Windows 2000 SP4/XP SP2/Vista\nMac OS X v10.3 - 10.4","Digital SLR: No"