"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","1507579","","LevelOne","IFE-0502","1507579","4015867140321","Network Switches","258","","","5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km","20230925122343","ICECAT","1","115442","https://images.icecat.biz/img/gallery/1507579_4149.jpg","945x478","https://images.icecat.biz/img/gallery_lows/1507579_4149.jpg","https://images.icecat.biz/img/gallery_mediums/1507579_4149.jpg","https://images.icecat.biz/img/gallery_thumbs/1507579_4149.jpg","","","LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km","4 x 10/100Base-TX RJ-45, 1 x Fast Ethernet SC, 1K MAC, 30km, 1310nm, 1Gbps, IEEE 802.3/u/x/af","LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km, Fast Ethernet (10/100), Power over Ethernet (PoE), Wall mountable","LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 4. MAC address table: 1024 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Wall mountable","The LevelOne IFE-0502 4-Port 10/100TX PoE and 1-port 100Base SC Industrial Fast Ethernet Switch combines PoE capability and 4-port switching into a small heavy- duty metal casing for Industrial PoE applications. The IEEE802.3af Power over Ethernet compliant switch connects to a 48V DC power source to provide power and 10/100Mbps data transmission over Ethernet cabling to attached devices.\n\nIndustrial PoE Application\nThe IFE-0502 Industrial PoE Switch is designed for network devices operating in harsh environments. The ports and PoE injector are enclosed in a robust and durable metal casing. The switch is easily installed at network edges where AC power is not always available. In addition, the 48V AC-DC Power Supply Package* can be equipped with IFE-0500 at the place where lacking of DC power support; this package can allow the AC power source be transformed into DC 48V power and work with terminal block DC input on IFE-0502.\n\nThe switch is built to operate between -10°C to 60° C in 95% non-condensing humidity and is suitable for covered outdoor installation. Mounting options include wall-mounting, DIN-rail mounting and stand- alone panel mounting.\n\nExtending the Network\nThe 1-Port SC Fiber port links the IFE-0502 to a network to provide network extendibility to network edges where few AC power outlets are located. The fiber port supports Single-Mode and can be connect to a network 30km away. The port support Auto MDI/MDI-X and the switch uses standard Store- and-Forward switching architecture with a 1Gbps backplane and 1K MAC address table.\n\nAuto-Sensing Connected PD Devices\nThe IFE-0502 features auto-sensing for providing power to IEEE 802.3af PoE compliant attached PD devices. This ensures that non-PoE devices are not damaged by unnecessary power when connected.\n\nThe IFE-0502 also supports over-current protection, under-current detection and fault protection.\n\n*Power supply package is not included\n\n- Industrial PoE Switch for harsh network applications\n- 4-port 10/100TX with embedded PoE injector\n- 1-port Single-Mode SC Fiber Connector for connecting to LAN via Fiber Optic cable\n- Over-current protection\n- Features Auto-sensing for detecting PoE or non-PoE devices\n- Rigid metal casing for covered outdoor application\n- DIN-Rail, wall-mounting and stand-alone installation","https://images.icecat.biz/img/gallery/1507579_4149.jpg","945x478","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 4","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Fiber ports quantity: 1","Fiber optic connector: SC","Network","Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 10BASE-T, 100BASE-TX","Cable types supported: Cat5, Cat5e","Auto MDI/MDI-X: Yes","Optical fiber","Fiber type: Single-mode","Transmission distance (max): 30 km","Wavelength: 1310 nm","RX sensitivity: -32 dB","Data transmission","MAC address table: 1024 entries","Switching capacity: 1 Gbit/s","Throughput: 1.488 Mpps","Store-and-forward: Yes","Packet forwarding rate (100 Mbps): 148800 pps","Packet forwarding rate (10 Mbps): 14880 pps","Protocols","Switching protocols: CSMA/CD","Design","Rack mounting: No","Stackable: No","Product colour: Black","Housing material: Metal","LED indicators: Activity, Collision, Link, PoE, Power, Power fail","International Protection (IP) code: IP30","Wall mountable: Yes","DIN rail mounting: Yes","Country of origin: China","Certification: FCC Class A \nCE EN61000-4-2/3/4/5/6/8/11/12 \nCE EN61000-6-2 \nCE EN61000-6-4 \nUL \ncUL \nCE/EN60950-1 \nIEC60068-2-32\nIEC60068-2-27\nIEC60068-2-6","Performance","Maximum cable length: 100 m","Power","Output voltage: 48 V","Power consumption (typical): 3.4 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): Yes","Power over Ethernet (PoE) ports quantity: 4","Total Power over Ethernet (PoE) budget: 57 W","Operational conditions","Operating temperature (T-T): -10 - 60 °C","Storage temperature (T-T): -40 - 85 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 30 mm","Depth: 95 mm","Height: 140 mm","Packaging data","Manual: Yes","Wall mounting kit: Yes","Terminal block included: Yes","Resource CD: Yes","Other features","Terminal block port: Yes"