"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","153419","","D-Link","DGE-528T","153419","0790069263552|790069263552","Network Cards","182","","","DGE-528T","20231220164954","ICECAT","1","628145","https://images.icecat.biz/img/norm/high/153419-558.jpg","700x700","https://images.icecat.biz/img/norm/low/153419-558.jpg","https://images.icecat.biz/img/norm/medium/153419-558.jpg","https://images.icecat.biz/thumbs/153419.jpg","","","D-Link DGE-528T network card Internal Ethernet 2000 Mbit/s","DGE-528T - PCI, Gigabit Ethernet, CSMA/CD","D-Link DGE-528T, Internal, Wired, PCI, Ethernet, 2000 Mbit/s, Green","D-Link DGE-528T. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s. Product colour: Green","The D-Link DGE-528T is a high-performance 10/100/1000Mbps copper Gigabit PCI card for desktop PC. Installable in a PC equipped with PCI expansion slots, this card turns a desktop computer into a high-bandwidth Gigabit workstation or a server running at 2000Mbps full-duplex speed..\n\nHigh-performance Gigabit Speed\nCapable of running at full-duplex Gigabit speed, this card gives your PC 2000Mbps data transmission on your existing Cat. 5 twisted-pair network cable. As an inexpensive alternative solution to fiber-optic, the card allows you to instantly upgrade to Gigabit without requiring you to install new, expensive fiber cables. The card supports 10/100/1000Mbps network speed auto-sensing and full/half duplex auto-negotiation.\n\nVLAN to Improve Performance and Security\nThe card provides on-board screening of VLANs Tagged Ethernet frames, allowing your PC to be configured with VLAN-supported switch. Your PC can be part of a VLAN network, where domains are segmented up to enhance performance and security.\n\nWake-On-LAN for Power Management\nWake-On-LAN (WOL) is an Advanced Configuration Power Interface (ACPI) function allowing a powered OFF computer to be powered ON from a remote station. This function allows the administrator to send wake-up signals to a computer. The WOL function provides a great utility for power management of the PC and allows users to initiate action at irregular times and from distant locations.\n\nFlow Control to Minimize Packet Loss\nThe card's embedded flow control and independent FIFO provide a means to protect against possible data loss during transmission on the network. When connected to a Gigabit switch supporting flow control, the card receives signals from the switch regarding buffer overrun during peak usage periods. The card then delays transmission until the switch is ready again to accept new data.\n\nSmall Form Factor, Lower Power Requirement\nUsing a single chip solution, this card is very small in size and consumes very little power of your computer system.","https://images.icecat.biz/img/norm/high/153419-558.jpg|https://images.icecat.biz/img/gallery/153419_8673.jpg|https://images.icecat.biz/img/gallery/153419_1340.jpg","700x700|800x426|312x162","||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Interface: Ethernet","Ethernet LAN (RJ-45) ports: 1","Network","Maximum data transfer rate: 2000 Mbit/s","Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000BaseT(X)","Full duplex: Yes","Data link protocols: CSMA/CD","Design","Internal: Yes","Product colour: Green","Plug and Play: Yes","LED indicators: Yes","Certification: FCC Class B, CE, ICES-003","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows NT, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger","Linux operating systems supported: Yes","Other operating systems supported: DOS, Novell NetWare 5.x, Novell NetWare 6.x","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -25 - 55 °C","Operating relative humidity (H-H): 5 - 90%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Weight: 46.6 g","Packaging data","Package width: 208 mm","Package depth: 137 mm","Package height: 36 mm","Package weight: 150 g","Logistics data","Harmonized System (HS) code: 85176990","Shipping (inner) case net weight: 7.6 kg","Shipping (inner) case length: 39.5 cm","Shipping (inner) case height: 43.5 cm","Shipping (inner) case width: 29 cm","Products per shipping (inner) case: 40 pc(s)","Pallet gross weight (air): 344.5 kg","Master (outer) cases per pallet (air): 36 pc(s)","Products per pallet (air): 1440 pc(s)","Pallet height (air): 193.5 cm","Pallet gross weight (sea): 344.5 kg","Master (outer) cases per pallet (sea): 36 pc(s)","Products per pallet (sea): 1440 pc(s)","Pallet height (sea): 193.5 cm","Shipping (inner) case gross weight: 8.98 kg","Pallet gross width: 120 cm","Pallet gross length: 110 cm"