"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57" "","","15514083","","D-Link","DWA-182","15514083","0790069396335|790069396335|7900693822398|0790069384486|790069384486|0790069382239|790069382239|0790069426636|790069426636|0790069382222|790069382222","Network Cards","182","","","AC1200","20240308090754","ICECAT","1","420581","https://images.icecat.biz/img/gallery/37634189_0899038677.jpg","1800x936","https://images.icecat.biz/img/gallery_lows/37634189_0899038677.jpg","https://images.icecat.biz/img/gallery_mediums/37634189_0899038677.jpg","https://images.icecat.biz/img/gallery_thumbs/37634189_0899038677.jpg","","","D-Link AC1200 WLAN 867 Mbit/s","802.11 a/g/n/ac, 2.4GHz/5GHz, up to 867 Mbps, USB, 20.5g","D-Link AC1200, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black","D-Link AC1200. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black","The Wireless AC1200 Dual Band USB Adapter (DWA-182) delivers powerful wireless AC technology to your desktop or notebook computer.\n\n- Next Generation Wi-Fi AC Technology for Superior Wireless Performance\n- Dual Band Technology - 2.4GHz (up to 300Mbps) or 5GHz (up to 867Mbps)\n- Backward compatible with 802.11n\n- USB Extension Cradle for optimal positioning and use\n- Draft IEEE 802.11ac, 802.11n, 802.11g and 802.11a Compliant\n- Access Secure Networks using WPA™ or WPA2™\n- Wi-Fi Protected Setup™ (WPS) Push Button for Easy Connection to a Wireless Network.","https://images.icecat.biz/img/gallery/37634189_0899038677.jpg|https://images.icecat.biz/img/gallery/15514083_7375.jpg|https://images.icecat.biz/img/gallery/15514083_5169.jpg|https://images.icecat.biz/img/gallery/37634189_0224723679.jpg","1800x936|1800x936|1800x936|1296x540","|||","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Interface: WLAN","Network","Maximum data transfer rate: 867 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2.4 - 5 GHz","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: WPA, WPA2","Design","Internal: No","Product colour: Black","LED indicators: Yes","Certification: FCC B, IC","Power","Output voltage: 5 V","Power consumption: 500 mA","USB powered: Yes","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 29.1 mm","Depth: 97.3 mm","Height: 13.5 mm","Weight: 20.5 g","Packaging data","Package width: 138 mm","Package depth: 138 mm","Package height: 40 mm","Package weight: 20 g","Logistics data","Harmonized System (HS) code: 85176990","Shipping (inner) case net weight: 8 kg","Shipping (inner) case length: 42.5 cm","Shipping (inner) case height: 30 cm","Shipping (inner) case width: 29.2 cm","Products per shipping (inner) case: 40 pc(s)","Pallet gross weight (air): 447.4 kg","Master (outer) cases per pallet (air): 48 pc(s)","Products per pallet (air): 1920 pc(s)","Pallet height (air): 2.02 m","Pallet gross weight (sea): 447.4 kg","Master (outer) cases per pallet (sea): 48 pc(s)","Products per pallet (sea): 1920 pc(s)","Pallet height (sea): 2.02 m","Shipping (inner) case gross weight: 8.8 kg","Pallet gross width: 120 cm","Pallet gross length: 110 cm","Other features","Link/Act LED: Yes"