"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","1586868","","Samsung","SH-S223F/RSMN","1586868","","Optical Disc Drives","214","","","SH-S223F","20230224141357","ICECAT","1","131446","https://images.icecat.biz/img/norm/high/1586868-6418.jpg","395x189","https://images.icecat.biz/img/norm/low/1586868-6418.jpg","https://images.icecat.biz/img/gallery_mediums/img_1586868_medium_1480985520_4383_6217.jpg","https://images.icecat.biz/thumbs/1586868.jpg","","","Samsung SH-S223F optical disc drive Internal Black","SH-S223F","Samsung SH-S223F, Black, Tray, Vertical/Horizontal, RoHS, Serial ATA, 2 MB","Samsung SH-S223F. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x, CD-RW write speed: 32x. CD read speed: 40x, CD-ROM read speed: 48x, DVD-R read speed: 16x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms","SAMSUNG 22X Serial SATA DVD Writer supports powerful over speed performance which allows writing with the high speed of 22X on a low cost 16X media.\r\n\r\nSpeedPlus™ power speed technology for 22X writing\r\n- Powerful over-speed support.\r\n- Low noise and vibration control system for high speed.\r\n- Optimised algorithm for fastest speed.\r\n\r\nfirmware live update\r\nAutomatically upgrades the latest firmware version through internet by continued support of newer media.\r\n\r\ndouble OPC (Optimum Power Control) in DVD+R\r\n- Usually the outer side of the disc has lower writing quality because of the vibration and swaying of the disc makes the servo signal worse.\r\n- Double OPC technology enables to check not only in the inner but also in the outer side of the disc, optimizing the laser power on each area in order to perform the most reliable writing.\r\n\r\nS.A.T (Speed Adjustment Technology)\r\nDiverse quality discs in the market. But just click to burn with no worries when you use SAMSUNG WriteMaster™ Smart enough to write in the most optimised speed for the disc automatically.\r\n\r\nprevents buffer under run error and enables high speed writing\r\n- Buffer Under Run occurs in high speed writing, when speed is faster than data transfer speed.\r\n- Buffer Under Run technology prevent the Buffer Under Run Error and it enables Multitasking on the PC.\r\n- Supports high speed writing even in low performance PC.\r\n\r\nRoHS compliant (Eco-Product)\r\nSAMSUNG develops technologies to design eco products excluding harmful materials to human body, such as Pb, Cd, Cr+6, Hg, PBBs and PBDE for the protection of human health and the environment.","https://images.icecat.biz/img/norm/high/1586868-6418.jpg|https://images.icecat.biz/img/gallery/1586868-Samsung--2.jpg|https://images.icecat.biz/img/gallery/1586868-Samsung--1.jpg","395x189|180x180|515x265","||","","","","","","","","","Design","Internal: Yes","Product colour: Black","Disc loading type: Tray","Mounting: Vertical/Horizontal","Certification: RoHS","Performance","Interface: Serial ATA","Drive device, buffer size: 2 MB","Writing speed","CD write speed: 48x","CD rewrite speed: 32x","CD-RW write speed: 32x","DVD-R write speed: 22x","DVD-R Double Layer write speed: 12x","DVD+R Double Layer write speed: 16x","DVD+RW write speed: 8x","DVD-RW write speed: 6x","DVD-RAM write speed: 12x","Reading speed","CD read speed: 40x","CD-ROM read speed: 48x","DVD-R read speed: 16x","DVD-RW read speed: 12x","DVD-RAM read speed: 12x","DVD-ROM read speed: 16x","DVD-R Double Layer read speed: 12x","DVD+R Double Layer read speed: 12x","DVD+RW read speed: 12x","Access time","DVD drive average random access time: 130 ms","CD-ROM drive average random access time: 110 ms","Record modes","Track-at-once (TAO): Yes","Disc-at-once (DAO): Yes","Session-at-once (SAO): Yes","Multi session: Yes","Packet writing: Yes","Fixed packet: Yes","Variable packet: Yes","Weight & dimensions","Height: 42 mm","Weight: 750 g","Other features","Dimensions (WxDxH): 148.2 x 170 x 42 mm"