"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","1617996","","LevelOne","FSW-0512","1617996","4015867142707","Network Switches","258","","","5-Port Fast Ethernet PoE PD Switch","20230925122343","ICECAT","1","127589","https://images.icecat.biz/img/norm/high/1617996-6404.jpg","245x108","https://images.icecat.biz/img/norm/low/1617996-6404.jpg","https://images.icecat.biz/img/gallery_mediums/img_1617996_medium_1480990151_4393_6217.jpg","https://images.icecat.biz/thumbs/1617996.jpg","","","LevelOne 5-Port Fast Ethernet PoE PD Switch","5 x 10/100Mbps RJ-45, 2K MAC, 200Mbps, IEEE 802.3/u/x/af","LevelOne 5-Port Fast Ethernet PoE PD Switch, Unmanaged, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Wall mountable","LevelOne 5-Port Fast Ethernet PoE PD Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2048 entries. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE). Wall mountable","Product Overview\nThe LevelOne FSW-0512 is a compact 5-port Fast Ethernet Switch with a PD port that allows this switch to receive its power requirement from a PoE (PSE)Switch or PoE Injector. It is a high-performance, cost-effective and easy to use network switch for expanding home and office networks.\n\nPower from PoE Switch or Injector\nThe PoE(PD) switch receives its power from a network PoE PSE (Power Sourcing Equipment) , allowing for a flexible and easy to install network switch for expanding the current LAN.\n\nPlug-and-Play Expansion of Home/Office Network\nThe LevelOne 5-port Fast Ethernet Switch is an easy to install “plug-and-play” switch, allowing users to either create a Local Area Network (LAN) or connect additional network devices, such network cameras, storage devices or print servers, to an established network.\n\nFast Ethernet Switching Architecture\nThe FSW-0512 delivers 200Mbps bandwidth per port in full-duplex mode and incorporates a non-blocking wire-speed switching architecture for seamless transferring of data through the network.\nAll ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink ports. Each port can be used as general network ports or as connecting ports into a router, server, hub or another network switch.\n\n- IEEE 802.3af PoE PD that can be powered by PoE PSE or external power supply\n- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX\n- Supports 2K MAC address auto-learning and auto-aging\n- Provides wall or desktop mounting\n- Quick and easy installation","https://images.icecat.biz/img/norm/high/1617996-6404.jpg|https://images.icecat.biz/img/gallery/1617996_6670.jpg|https://images.icecat.biz/img/gallery/1617996_3650.jpg","245x108|400x121|450x162","||","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 5","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 10BASE-T, 100BASE-TX","Cable types supported: Cat5","Full duplex: Yes","Auto MDI/MDI-X: Yes","Auto-negotiation: Yes","Data transmission","MAC address table: 2048 entries","Store-and-forward: Yes","Protocols","Switching protocols: CSMA/CD","Design","Rack mounting: No","Stackable: No","Product colour: Black, Grey","LED indicators: Activity, Link, Power","Wall mountable: Yes","Country of origin: Taiwan","Certification: FCC Class A \nCE","Performance","Maximum cable length: 100 m","Buffer size: 1024 KB","Maximum data transfer rate: 200 Mbit/s","Power over Ethernet (PoE)","Power over Ethernet (PoE): Yes","Power over Ethernet (PoE) ports quantity: 1","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): -20 - 90 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 77 mm","Depth: 130 mm","Height: 24 mm","Packaging data","Manual: Yes"