"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","16284135","","HP","EM885A8","16284135","","Computer Monitors","222","","","W19","20240219190536","ICECAT","1","237397","https://images.icecat.biz/img/norm/high/16284135-7094.jpg","298x251","https://images.icecat.biz/img/norm/low/16284135-7094.jpg","https://images.icecat.biz/img/gallery_mediums/img_16284135_medium_1481886441_62_16750.jpg","https://images.icecat.biz/thumbs/16284135.jpg","","","HP W19 computer monitor 48.3 cm (19"") 1440 x 900 pixels Silver","W19, 19"" TFT, 1440x900, 16:10, 300cd/m2, 500:1, 5.8kg","HP W19, 48.3 cm (19""), 1440 x 900 pixels, LCD, Silver","HP W19. Display diagonal: 48.3 cm (19""), Display resolution: 1440 x 900 pixels. Display: LCD. Native aspect ratio: 16:10, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Silver","The HP w19 19-inch Widescreen LCD Monitor offers expanded document and spreadsheet views on an elegant 19-inch diagonal screen designed for users who prefer widescreen viewing, wherever they work.\n\nEnhanced performance\nGet amazing crisp, clear, high-definition views of all your hard work with display features such as a 500:1 contrast ratio and resolutions up to 1440 x 900.\n\nImproved compatibility\nEnjoy easier setups for your widescreen notebook and PC environments—HP monitors are tested to work right out of the box with our popular business notebook and desktop PCs. Seamlessly toggle between legacy and developing graphics technology with VGA and DVI-D connections that support analog or digital modes.\n\nSee more, do more\nWork more efficiently with expanded screen space that allows side-by-side document and spreadsheet displays and simultaneous views of multiple windows, and minimizes the need to scroll through documents.\n\nComfortable viewing\nPosition the monitor for the way you work best—a 150-degree horizontal viewing angle along with the wide format screen enable viewable sightlines from anywhere in the room.","https://images.icecat.biz/img/norm/high/16284135-7094.jpg","298x251","","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Touchscreen: No","Contrast ratio (typical): 500:1","Display brightness (typical): 300 cd/m²","Supported graphics resolutions: 1440 x 900 (WXGA+)","Aspect ratio: 16:10","Viewing angle, horizontal: 150°","Viewing angle, vertical: 130°","Pixel pitch: 0.285 x 0.285 mm","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Silver","Country of origin: China","Certification: UL, cUL, CSA, BSMI, PSB, EPA, MIC, CE, CB, FCC-B, ICES","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","HDCP: Yes","Ergonomics","Cable lock slot: No","Weight & dimensions","Width (without stand): 440 mm","Depth (without stand): 215 mm","Height (without stand): 356 mm","Weight (without stand): 5.8 kg","Thin Client","Thin client installed: No","Other features","Display: LCD","On/off switch: Yes","TV tuner integrated: No"