"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","16664009","","Tripp Lite","U339-000","16664009","0037332175588|037332175588","Storage Drive Docking Stations","2271","","","USB 3.0 SuperSpeed to SATA External Hard Drive Docking Station for 2.5in or 3.5in HDD","20240219223509","ICECAT","1","90978","https://images.icecat.biz/img/gallery/16664009_7203771215.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/16664009_7203771215.jpg","https://images.icecat.biz/img/gallery_mediums/16664009_7203771215.jpg","https://images.icecat.biz/img/gallery_thumbs/16664009_7203771215.jpg","http://objects.icecat.biz/objects/mmo_16664009_1504363693_9836_6477.pdf","","Tripp Lite USB 3.0 SuperSpeed to SATA External Hard Drive Docking Station for 2.5in or 3.5in HDD","USB 3.0 SuperSpeed to SATA External Hard Drive Docking Station for 2.5in or 3.5in HDD","Tripp Lite USB 3.0 SuperSpeed to SATA External Hard Drive Docking Station for 2.5in or 3.5in HDD, HDD, Serial ATA, 2.5,3.5"", 5 Gbit/s, Black, China","Tripp Lite USB 3.0 SuperSpeed to SATA External Hard Drive Docking Station for 2.5in or 3.5in HDD. Storage media type: HDD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5"". Maximum data transfer rate: 5 Gbit/s, Product colour: Black, Country of origin: China. AC input voltage: 100-240 V. Width: 88.9 mm, Depth: 68.6 mm, Height: 129.5 mm. Cables included: USB","Tripp Lite's USB 3.0 SATA Hard Drive Dock gives you a quick and easy way to set up an external hard drive storage system. Plug the docking station into an available USB 3.0 port on your computer, then insert a 2.5"" or 3.5"" SATA drive for an instant external storage device. Transfer data at SuperSpeed USB 3.0 rates up to 5 Gbps ( provided computer is USB3.0 capable ). Far easier than installing the hard drive internally or in a caddy, the USB3.0/SATA Dock is easy to use, convenient and practical. Backward compatible to older USB 2.0 and 1.1 computers ( 480mbps and 12mbps transfer speeds respectively ). Includes 100-240V AC Adapter, and 1.22 m USB 3.0 cable. ( No disk drives are included with this unit ) Compatible with Windows (up to 10) and Mac.\n● Instant SATA external storage for 2.5"" and 3.5"" SATA drives \n● Plug-n-Play (no software or configuring needed)\n● USB 3.0 SuperSpeed transfer rates up to 5 Gbps\n● Heavy-weighted base for stability\n● Compatible with Windows (up to 10) and Mac\n\n● Plug in 2.5"" or 3.5"" SATA drives for instant external storage\n● Plug and Play - no tools, software or configuration required\n● Connect via USB 3.0 computer port\n● Super Speed USB 3.0 - Up to 5 Gbps transfer speeds\n● Compatible with Windows (up to 10) and Mac\n\nSystem Requirements\n\n● 2.5"" or 3.5"" SATA hard drive \n● Computer with an available USB port. USB 3.0 port is required to achieve maximum speeds. \n● Compatible with Windows (up to 10) and Mac \n\nPackage Includes\n\n● U339-000 USB 3.0 SATA Hard Drive Dock \n● USB 3.0 Device Cable \n● External Power Supply with NEMA 1-15P Plug (100-240 VAC, 50/60Hz, 0.8A; Output: 12V, 2A)","https://images.icecat.biz/img/gallery/16664009_7203771215.jpg|https://images.icecat.biz/img/gallery/16664009_5889301810.jpg|https://images.icecat.biz/img/gallery/16664009_2405585562.jpg|https://images.icecat.biz/img/gallery/16664009_8248523219.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","","Hard drive","Storage media type: HDD","Storage drive interface: Serial ATA","Storage drive sizes supported: 2.5,3.5""","Number of storage drives supported: 1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) ports quantity: 1","DC-in jack: Yes","Features","Maximum data transfer rate: 5 Gbit/s","Product colour: Black","Plug and Play: Yes","On/off switch: Yes","Country of origin: China","Power","AC input voltage: 100-240 V","Weight & dimensions","Width: 88.9 mm","Depth: 68.6 mm","Height: 129.5 mm","Weight: 560 g","Software","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Packaging content","AC adapter included: Yes","Cables included: USB","Manual: Yes","Other features","Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)","Packaging data","Package width: 132.1 mm","Package depth: 170.2 mm","Package height: 78.7 mm","Package weight: 540 g","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332175585","Logistics data","Master (outer) case width: 276.9 mm","Master (outer) case length: 406.4 mm","Master (outer) case height: 190.5 mm","Master (outer) case gross weight: 5.72 kg","Products per master (outer) case: 10 pc(s)"