"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64"
"","","16668267","","HP","VK202AA#ABB","16668267","","Computer Monitors","222","","","Compaq L5009tm","20221021103210","ICECAT","1","557575","https://images.icecat.biz/img/norm/high/16668267-3078.jpg","400x400","https://images.icecat.biz/img/norm/low/16668267-3078.jpg","https://images.icecat.biz/img/gallery_mediums/img_16668267_medium_1482140593_7135_19303.jpg","https://images.icecat.biz/thumbs/16668267.jpg","","","HP Compaq L5009tm computer monitor 38.1 cm (15"") 1024 x 768 pixels LCD Touchscreen Tabletop Black","15"", 1024 x 768, 225 cd/m², 400:1, 17 ms, VGA, 30 W","HP Compaq L5009tm, 38.1 cm (15""), 1024 x 768 pixels, LCD, 17 ms, Black","HP Compaq L5009tm. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels, Display technology: LCD, Response time: 17 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Product colour: Black","Make routine activities easier and enjoy a more productive workplace with the newly developed touch panel technology built into the HP Compaq L5009tm 38,1 cm (15"") Touchscreen Monitor, which enables quick and easy onscreen interactivity.\n\nFeatures\nFeel the difference\n\nNew Acoustic Pulse Recognition (APR) technology recognizes a wider array of sounds created when the glass is touched at a given position. Use a pen, credit card or fingernail to quickly and accurately tap from screen to screen.\n\nDurable touch technology\n\nThe HP Compaq L5009tm monitor’s pure glass screen provides high durability and is a damage-resistant alternative to film-coated display screens—it even continues working when wet or scratched.\n\nCreate efficient environments\n\nRetain more of your profits with the HP Compaq L5009tm by allowing your customers to locate products on the shelf with the ease of touch browsing or by pleasing them with fast check-outs.\n\nSupport from HP\n\nThe HP Compaq L5009tm monitor comes with a limited three years parts, labor, and on-site service warranty. Availability varies by region. For details, contact HP Customer Support.","https://images.icecat.biz/img/norm/high/16668267-3078.jpg|https://images.icecat.biz/img/gallery/img_16668267_high_1472530541_9185_7091.jpg|https://images.icecat.biz/img/gallery/img_16668267_high_1472530543_0885_7091.jpg|https://images.icecat.biz/img/gallery/img_16668267_high_1472530543_6902_7091.jpg|https://images.icecat.biz/img/gallery/img_16668267_high_1472530544_3565_7091.jpg|https://images.icecat.biz/img/gallery/img_16668267_high_1472530545_5554_7091.jpg","400x400|1560x1144|750x750|750x750|1560x1144|400x400","|||||","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Display technology: LCD","Touchscreen: Yes","Screen shape: Flat","Contrast ratio (typical): 400:1","Touchscreen type: Tabletop","Response time: 17 ms","Aspect ratio: 4:3","Viewing angle, horizontal: 120°","Viewing angle, vertical: 100°","Pixel pitch: 0.297 x 0.297 mm","Horizontal scan range: 31.5 - 60.2 kHz","Vertical scan range: 56.3 - 75 Hz","Viewable size diagonal: 38.1 cm","Display diagonal (metric): 38.1 cm","Display brightness: 225 cd/m²","Glossy display: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Windows operating systems supported: Yes","Multimedia","Built-in camera: No","Built-in microphone: No","Design","Product colour: Black","Country of origin: China","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: No","Ergonomics","Tilt angle range: -5 - 90°","On Screen Display (OSD) languages: German, English, Spanish, French, Japanese","Plug and Play: Yes","Power","Power consumption (typical): 30 W","Power consumption (standby): 4 W","Power consumption (PowerSave): 22 W","AC input frequency: 50 - 60 Hz","Power supply type: AC","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Width (with stand): 350 mm","Depth (with stand): 175 mm","Height (with stand): 310 mm","Width (without stand): 350 mm","Depth (without stand): 55 mm","Height (without stand): 280 mm","Weight (without stand): 4.8 kg","Packaging data","Package width: 420 mm","Package depth: 380 mm","Package height: 260 mm","Package weight: 7 kg","Other features","Dimensions (W x D x H) with stand: 350 x 175 x 310 mm","Full HD: No","HD-Ready: No"