"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","1669137","","TP-Link","TL-WA601G","1669137","","Wireless Access Points","909","","","108Mbps Wireless Access Point ","20200513095831","ICECAT","1","88836","https://images.icecat.biz/img/norm/high/1669137-4586.jpg","450x381","https://images.icecat.biz/img/norm/low/1669137-4586.jpg","https://images.icecat.biz/img/gallery_mediums/img_1669137_medium_1480995655_0497_6217.jpg","https://images.icecat.biz/thumbs/1669137.jpg","","","TP-Link 108Mbps Wireless Access Point 108 Mbit/s","108M Wireless Access Point + eXtended RangeTM + Super GTM, Atheros,2.4GHz, 802.11g/b, AP/AP Client/ Repeater/Bridge/Multi-Bridge, WDS, Site Survey","TP-Link 108Mbps Wireless Access Point, 108 Mbit/s, 2.4 - 2.4835 GHz, CCK, DBPSK, DQPSK, DSSS, 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER..., 9VAC / 0.8A, 3 dBi","TP-Link 108Mbps Wireless Access Point. Maximum data transfer rate: 108 Mbit/s, Frequency band: 2.4 - 2.4835 GHz, Modulation: CCK, DBPSK, DQPSK, DSSS. Power requirements: 9VAC / 0.8A. Antenna gain level (max): 3 dBi, Antenna connector type: RP-SMA. Dimensions (WxDxH): 165 x 108 x 28 mm. Supported data transfer rates: 108/54/48/36/24/18/12/9/6, Indoor range: 200m, Outdoor range: 830m","The TL-WA601G 108Mbps Wireless Access Point provides connectivity between Ethernet wired networks and radio-equipped wireless devices.\r\n\r\nIt adopts 108M Super G™ WLAN Transmission Technology, which offers the highest throughput performance available on the market today, and data rates of up to 108Mbps. In dynamic 108M mode, the router can attach IEEE 802.11b, 802.11g and 108Mbps Super G™ devices at the same time in an integrated environment.\r\n\r\nIt also adopts 2x to 3x eXtended Range™ WLAN transmission technology so that transmission distance is 2-3 times of traditional IEEE 802.11g and IEEE 802.11b solutions, up to 855.36m tested in China. The transmission range is extended to 4-9 times.\r\n\r\nWhat’s more, it supports AP, AP Client, AP+Bridge, Bridge, Universal/WDS Repeater mode, which makes it available in kinds of complex network environment.\r\n\r\nWith so many advantages above and an easy web-based management tool, Tl-WA601G provides you an efficient WLAN solution and let you enjoy Wi-Fi pleasure.","https://images.icecat.biz/img/norm/high/1669137-4586.jpg","450x381","","","","","","","","","","","Features","2.4 GHz: Yes","Maximum data transfer rate: 108 Mbit/s","Frequency band: 2.4 - 2.4835 GHz","Modulation: CCK, DBPSK, DQPSK, DSSS","Receiver sensitivity: 108M: -68dBm@10% PER\n54M: -68dBm@10% PER\n11M: -85dBm@8% PER\n6M: -88dBm@10% PER\n1M: -90dBm@8% PER\n256K: -105dBm@8% PER","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Power","Power requirements: 9VAC / 0.8A","Antenna","Antenna gain level (max): 3 dBi","Antenna connector type: RP-SMA","Weight & dimensions","Dimensions (WxDxH): 165 x 108 x 28 mm","Other features","Supported data transfer rates: 108/54/48/36/24/18/12/9/6","Indoor range: 200m","Outdoor range: 830m","Compliance industry standards: IEEE 802.11g, IEEE 802.11b","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Storage relative humidity (H-H): 5 - 95%","Power","Output power description: 20 dBm"