"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","1694259","","Brother","HL-2070N","1694259","","Laser Printers","235","","","HL-2070N","20240118173403","ICECAT","1","173163","https://images.icecat.biz/img/norm/high/1694259-4643.jpg","500x393","https://images.icecat.biz/img/norm/low/1694259-4643.jpg","https://images.icecat.biz/img/gallery_mediums/img_1694259_medium_1481015761_121_12028.jpg","https://images.icecat.biz/thumbs/1694259.jpg","","","Brother HL-2070N laser printer 2400 x 600 DPI A4","Network ready laser printer","Brother HL-2070N, Laser, 2400 x 600 DPI, A4, 20 ppm, Network ready","Brother HL-2070N. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LED. Network ready","Feature rich\r\nThe Brother HL-2070N has been designed with the printing needs of small businesses in mind. It is small enough to free up much needed space on the workstation or desk, yet comes complete with a range of features you would expect to find in larger models.\r\n\r\nNetwork ready\r\nImpressive print quality and speed makes the HL-2070N the ideal choice for your mono printing requirements. The machine is network-ready straight from the box and together with its 16 MB memory and a 250 sheet paper tray, it can easily cope with the demands of multiple users. Thanks to a separate toner cartridge and drum, you can be confident of the cost efficiency of this machine.\r\n\r\nConnectivity\r\nTo maximise the flexibility of the HL-2070N, it supports most PC and Mac computing environments, and is equipped with parallel and USB ports as standard.\r\n\r\nFeatures:\r\n- Stylish & compact design.\r\n- Print speed of up to 20ppm.\r\n- Laser print quality (2400 x 600dpi).\r\n- Mac, Linux & PC compatible.\r\n- USB and parallel connectivity.\r\n- Network ready.\r\n- Up to 250 sheet paper tray.\r\n- Single sheet manual feed..","https://images.icecat.biz/img/norm/high/1694259-4643.jpg","500x393","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Time to first page (black, normal): 10 s","N-up printing: 2, 4, 9, 16, 25","Economical printing: Yes","Features","Number of print cartridges: 1","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Paper tray 2 input capacity: 1 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Executive, Letter","Media weight (tray 1): 60 - 105 g/m²","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP ARP, RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS, LPR/LPD, SMB Print, IPP, FTP, mDNS, TELNET, SNMP, HTTP","Performance","Internal memory: 16 MB","Built-in processor: Yes","Processor model: SPARClite","Processor frequency: 133 MHz","Sound pressure level (printing): 51 dB","Sound power level (standby): 30 dB","Design","Display: LED","Power","Power consumption (printing): 450 W","Power consumption (standby): 70 W","Power consumption (PowerSave): 7 W","Weight & dimensions","Weight: 6.5 kg","Dimensions (WxDxH): 371 x 361 x 165.5 mm","Other features","Mac compatibility: Yes","Networking features: 10/100Base-TX Ethernet","Compatible operating systems: Windows 95/98/Me/NT/2000/XP\nMac OS 9.1-9.2\nMac OS X 10.2.4 +\nLinux","Custom media sizes: (69.9 - 215.9mm) - (116 - 406.4mm)","Media weight (tray 2): 60 - 161 g/m²"