"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107" "","","18382456","","Hannspree","SN97T41W","18382456","4711404020063","Tablets","897","HANNSpad","","SN97T41W","20221021101432","ICECAT","1","85434","https://images.icecat.biz/img/norm/high/18382456-9994.jpg","361x318","https://images.icecat.biz/img/norm/low/18382456-9994.jpg","https://images.icecat.biz/img/gallery_mediums/img_18382456_medium_1482231287_8659_27098.jpg","https://images.icecat.biz/thumbs/18382456.jpg","","","Hannspree HANNSpad SN97T41W tablet ARM 8 GB 24.6 cm (9.7"") 1 GB Wi-Fi 4 (802.11n) Android Black","Cortex-A5 1.2GHz, 1GB DDR3, 8GB Flash, 9.7"" (1024x768), 0.3/2MP, Micro SD, 802.11 b/g/n, Bluetooth 2.1, Android 4.1.1","Hannspree HANNSpad SN97T41W, 24.6 cm (9.7""), 1024 x 768 pixels, 8 GB, 1 GB, Android, Black","Hannspree HANNSpad SN97T41W. Display diagonal: 24.6 cm (9.7""), Display resolution: 1024 x 768 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: ARM, Processor model: A5. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 655 g. Operating system installed: Android. Product colour: Black","- CPU : Dual ARM Cortex-A5 cores, each core operates at speed 1.2GHz, low-power, multifunction processor is a highly integrated single-chip solution, embedded full-format HD video codec, Graphic and image processor\n- Built in HDMI to output directly to the TV with HD quality and unique user interface.\n- Android 4.1 Jelly Bean, 9.7 inches Display\n- Cortex-A5, 1.2 GHz, Dual Core\n- 8 GB Flash Memory, 1 GB DDR3 RAM Memory\n- WiFi 802.11 b/g/n wireless\n- 9.7"" LCD Capacitive Multi-Touchscreen\n- 1024 X 768 Resolution","https://images.icecat.biz/img/norm/high/18382456-9994.jpg|https://images.icecat.biz/img/gallery/18382456_3131.jpg|https://images.icecat.biz/img/gallery/18382456_2349.jpg|https://images.icecat.biz/img/gallery/18382456_8288.jpg|https://images.icecat.biz/img/gallery/18382456_8013.jpg","361x318|509x359|509x359|509x359|509x359","||||","","","","","","","","","Display","Display diagonal: 24.6 cm (9.7"")","Display resolution: 1024 x 768 pixels","LED backlight: Yes","Touch technology: Multi-touch","Native aspect ratio: 4:3","Processor","Processor family: ARM","Processor model: A5","Processor frequency: 1.2 GHz","Processor cores: 2","Processor architecture: ARM Cortex-A5","Memory","Internal memory: 1 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 1 GB","Storage","Internal storage capacity: 8 GB","Card reader integrated: Yes","Storage media: Flash","Compatible memory cards: MicroSD (TransFlash)","Maximum memory card size: 32 GB","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Speaker power: 1 W","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 2 MP","Front camera: Yes","Rear camera: Yes","Video recording: Yes","Front camera resolution (numeric): 0.3 MP","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Data network: Not supported","4G WiMAX: No","Ports & interfaces","Mini-USB 2.0 ports quantity: 1","Mini HDMI ports quantity: 1","Microphone in: No","SmartCard slot: No","Headphone out: Yes","DC-in jack: No","Design","Form factor: Slate","Product colour: Black","Performance","Position location: No","GPS (satellite): No","Accelerometer: Yes","Security","Fingerprint reader: No","Software","Platform: Android","Operating system installed: Android","Operating system version: 4.1.1","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): No","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: No","Intel Smart Connect Technology: No","Enhanced Intel SpeedStep Technology: No","Battery","Battery technology: Lithium Polymer (LiPo)","Battery capacity: 7000 mAh","Battery voltage: 3.7 V","Battery life (max): 6 h","Power","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 5 V","AC adapter output current: 2.1 A","Media formats","Audio formats supported: MIDI, MP3, OGG, PCM, WAV","Image formats supported: BMP, GIF, JPG, PNG, TIF","Video compression formats: AVI, FLV, H.263, H.264, MKV, MP4","Weight & dimensions","Width: 241.6 mm","Depth: 185 mm","Height: 10.2 mm","Weight: 655 g","Package width: 340 mm","Package depth: 215 mm","Package height: 55 mm","Package weight: 1.08 kg","Packaging content","Keyboard included: No","AC adapter included: Yes","Cables included: USB","Manual: Yes","Quick start guide: Yes","Certificates","Certification: CE EMC, CB, RoHS, CE R&TTE, ErP, WEEE, REACH","Operational conditions","Operating temperature (T-T): 10 - 45 °C","Other features","Docking connector: No","Wi-Fi: Yes"