"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","18385068","","HP","E4S27AT","18385068","0887758613450|887758613450|0887758613511|887758613511|0887758613467|887758613467|0887758613504|887758613504|0887758613481|887758613481|0887758613528|887758613528|0887758613535|887758613535|0887758613498|887758613498|0887758613474|887758613474","Thin Clients","896","","","t510","20240314194711","ICECAT","1","74175","https://images.icecat.biz/img/gallery/14823943_7989670348.jpg","1571x4770","https://images.icecat.biz/img/gallery_lows/14823943_7989670348.jpg","https://images.icecat.biz/img/gallery_mediums/14823943_7989670348.jpg","https://images.icecat.biz/img/gallery_thumbs/14823943_7989670348.jpg","","","HP t510 1 GHz Windows Embedded Standard 2009 1.49 kg Black, Grey U4200","HP t510 Flexible Thin Client (ENERGY STAR)","HP t510, 1 GHz, VIA Eden X2, U4200, 4 GB, DDR3-SDRAM, 1066 MHz","HP t510. Processor frequency: 1 GHz, Processor family: VIA Eden X2, Processor model: U4200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: VIA ChromotionHD 2.0. Cabling technology: 10/100/1000Base-T(X)","Support your virtualization environment with the HP t510 Thin Client – a significant upgrade performance with built-in energy efficiency, smart connectivity features and easy set-up guides for your PC-like multimedia needs.
Advanced performance
\n• The HP t510 Thin Client features dual core processors and 2 GB DDR3 1066 MHz RAM memory capacity – built for a high grade in end-user experiences.
\nWindows and Linux-based support
\n• Experience broad application flexibility with Windows® Embedded Standard 7 or Windows Embedded Standard 2009. Configurations are available with HP ThinPro operating system and HP’s new Smart Zero Technology, a unique capability from HP. Optimized for compatibility with top virtualization software, including Citrix XenApp and XenDesktop, and VMware View with PCoIP. HP t510 with WES 7 is RemoteFX certified and optimized for Microsoft RDP 7.1 as well.
\nConvenient connectivity
\n• The HP t510 features 6 USB 2.0 ports, a serial port, parallel port and power cord retention slot. Sustain wireless connectivity anywhere your network reaches with enterprise-ready integrated WiFi models (WiFi depending on model).
\nHP Velocity for your network
\n• Reduce poor network connectivity in densely populated work environments with HP Velocity, a new HP feature. As network conditions change, HP Velocity reacts to maintain the highest quality performance.
\nIntegrated management
\n• Store critical data on a secure centralized server or add Smart Cards for added security. HP Easy Tools guides users through set-up to Microsoft, Citrix, and VMware applications. Utilize HP Device manager, an enterprise-class thin client management software that allows you to view and change assets remotely.
\nEco-highlights
\n• HP t510 Flexible Series Thin Clients are built with the environment in mind: low halogen components, Post-Consumer Recycled Plastics > 20% (excluding PCB), ENERGY STAR® qualified, EPEAT® Gold registered.
\nHP service and dependability
\n• Easy setup, easy manageability and now easy maintenance. With HP t510 Thin Clients, you can select from a range of HP Care Pack Services for support beyond standard.\n","https://images.icecat.biz/img/gallery/14823943_7989670348.jpg|https://images.icecat.biz/img/gallery/50750075_7803966624.jpg|https://images.icecat.biz/img/gallery/14823943_8451718021.jpg|https://images.icecat.biz/img/gallery/50750075_8842983502.jpg|https://images.icecat.biz/img/gallery/37050858_5788741058.jpg|https://images.icecat.biz/img/gallery/37050858_8653635463.jpg|https://images.icecat.biz/img/gallery/37050858_6422288885.jpg|https://images.icecat.biz/img/gallery/37050858_1428038583.jpg","1571x4770|2307x4736|2019x4066|1695x5343|474x356|474x356|474x356|474x356","|||||||","","","","","","","","","","Processor","Processor frequency: 1 GHz","Processor family: VIA Eden X2","Processor model: U4200","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory slots: 1x SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Maximum internal memory: 4 GB","Storage","Total storage capacity: 2 GB","Storage media: Flash","Card reader integrated: No","Graphics","On-board graphics card model: VIA ChromotionHD 2.0","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Bluetooth: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 6","Parallel ports quantity: 1","Serial ports quantity: 1","PS/2 ports quantity: 2","Design","Product colour: Black, Grey","Rack mounting: No","LED indicators: Yes","Display","Display included: No","Software","Operating system installed: Windows Embedded Standard 2009","Pre-installed software: Microsoft Internet Explorer 8","Power","Power supply: 65 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Certificates","Country of origin: China","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 58.4 mm","Depth: 215.9 mm","Height: 219.7 mm","Weight: 1.49 kg"