"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84" "","","19598713","","LG","24CAV23K-B","19598713","","Computer Monitors","222","","","24CAV23K-B","20221125101446","ICECAT","1","250452","https://images.icecat.biz/img/norm/high/19598713-4761.jpg","450x450","https://images.icecat.biz/img/norm/low/19598713-4761.jpg","https://images.icecat.biz/img/gallery_mediums/img_19598713_medium_1482309150_5547_14565.jpg","https://images.icecat.biz/thumbs/19598713.jpg","","","LG 24CAV23K-B computer monitor 61 cm (24"") 1920 x 1200 pixels LED Black","","LG 24CAV23K-B, 61 cm (24""), 1920 x 1200 pixels, LED, LCD, 5 ms, Black","LG 24CAV23K-B. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Height adjustment. Product colour: Black","","https://images.icecat.biz/img/norm/high/19598713-4761.jpg","450x450","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Backlight type: W-LED","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1200 (WUXGA)","Aspect ratio: 16:10","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Viewable size, horizontal: 51.7 cm","Viewable size, vertical: 32.3 cm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 75 Hz","Sync-on-green (SOG): Yes","3D: No","Separate H/V sync: Yes","Composite sync: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 2 W","Design","Product colour: Black","Certification: Energy Star 5.0","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","Headphone outputs: 1","Network","Bluetooth: No","Ethernet LAN: Yes","Ergonomics","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 13 cm","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","On Screen Display (OSD): Yes","Power","Power consumption (typical): 27 W","Power consumption (standby): 0.3 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 47/63 Hz","Packaging content","Cables included: AC, VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Width (with stand): 558 mm","Depth (with stand): 239 mm","Height (with stand): 395 mm","Weight (with stand): 5.1 kg","Width (without stand): 558 mm","Depth (without stand): 47 mm","Height (without stand): 370 mm","Weight (without stand): 4.5 kg","Packaging data","Package width: 631 mm","Package depth: 197 mm","Package height: 443 mm","Package weight: 7.2 kg","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Display: LCD","Built-in subwoofer: No","TV tuner integrated: No","Mean time between failures (MTBF): 50000 h","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ethernet LAN (RJ-45) ports: 1"