"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","20331359","","HP","CR649AB1K","20331359","","Large Format Printers","230","Designjet","","T790 44","20240314181355","ICECAT","","176833","https://images.icecat.biz/img/gallery/421bb5d1db1b1d53175e70af72d1c8e1.jpg","320x240","https://images.icecat.biz/img/gallery_lows/421bb5d1db1b1d53175e70af72d1c8e1.jpg","","https://images.icecat.biz/img/gallery_thumbs/421bb5d1db1b1d53175e70af72d1c8e1.jpg","","","HP Designjet T790 44 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN","Designjet T790 1118mm ePrinter","HP Designjet T790 44, 2400 x 1200 DPI, Cyan, Grey, Magenta, Pigment matte black, Yellow, A0 (841 x 1189 mm), Bond paper, Photo paper, A0, A1, A2, A3, A4, 0.8 mm","HP Designjet T790 44. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Photo paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W. Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home...","Enjoy plug-and-play simplicity with this large-format ePrinter from HP. This new HP Designjet fosters teamwork and mobility; delivers high-quality results at fast speeds; and offers a level of simplicity that saves time and reduces costs.\n\nFeatures\n\nSo easy and intuitive, you’ll love using it.\n- Print to any HP Designjet printer without installing any drivers thanks to free HP ePrint & Share.\n- Save time with accurate page previews, and discover the power of touch through its colour touchscreen that enables easy printing.\n- Secure your investment: this HP ePrinter is Web-connected and easy to update. Software updates occur automatically, every six months.\n- Create a print-ready PDF file at the same time you print with HP ePrint & Share.\n\nPrint high-quality results at fast speeds.\n- Achieve high-quality results: the 6-ink system has matte and photo black, and grey to produce true neutral greys and a wide range of vivid colours on plain and glossy media.\n- Produce fine detailed lines with 0.02 mm minimum line width, and highly accurate drawings with innovative printhead technology and Original HP inks.\n- Get the job done quickly without sacrificing quality: print up to 2 A1 prints per minute in Economode.\n- Print complex files as easily as simple ones with 8 GB virtual memory.\n\nAccess and print files where the job takes you.\n- Print TIFF, JPEG, and PDF files directly from your USB flash drive – no computer required.\n- Walk up to your printer’s touchscreen, access files on the Web, and print them with HP ePrint & Share.\n- Select and share projects using the touchscreen thanks to HP ePrint & Share.\n- Send plans directly to your office or the client site, even when you're on the go, and print remotely to any large-format HP Web-connected Designjet from your computer or mobile device.","https://images.icecat.biz/img/gallery/421bb5d1db1b1d53175e70af72d1c8e1.jpg|https://images.icecat.biz/img/gallery/img_21896478_high_1472607172_7104_26430.jpg|https://images.icecat.biz/img/gallery/img_21896478_high_1472607172_9283_26430.jpg|https://images.icecat.biz/img/gallery/img_21896478_high_1472607173_1237_26430.jpg","320x240|510x257|201x201|207x204","|||","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Paper tray media types: Bond paper, Photo paper","ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4","Media thickness: 0.8 mm","Maximum roll length: 91 m","Maximum roll diameter: 13.5 cm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Power","Power consumption (standby): 27 W","Power consumption (typical): 120 W","Power consumption (off): 0.1 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home Premium; Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer; Linux","Weight & dimensions","Dimensions (WxDxH): 1770 x 701 x 1050 mm","Weight: 81.6 kg","Other features","Line accuracy: +/- 0.1%","Coated paper: Yes","Paper handling","Recommended media weight: 60 - 328 g/m²","Other features","Minimum line width: 0.06 mm","Ink drop: 6 pl (C, G, M, pK); 9 pl (mK, Y)"