"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85" "","","20370776","","Brother","HL-4200CNU2","20370776","","Laser Printers","235","","","HL-4200CN","20230928133726","ICECAT","1","63392","https://images.icecat.biz/img/gallery/20370776_2155832008.jpg","210x210","https://images.icecat.biz/img/gallery_lows/20370776_2155832008.jpg","","https://images.icecat.biz/img/gallery_thumbs/20370776_2155832008.jpg","","http://objects.icecat.biz/objects/mmo_20370776_1484137565_1167_12288.pdf","Brother HL-4200CN Colour 1200 x 1200 DPI A4","Color Laser, 1200x1200, 26 ppm, A4, USB, LAN, 400 MHz, 64MB Memory, 35kg, Grey","Brother HL-4200CN, Laser, Colour, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing","Brother HL-4200CN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey","The HL-4200CN produces high-quality output and features automatic two-sided printing, making it ideal for quickly printing everyday office reports, spreadsheets, presentations and booklets. The HL-4200CN also offers a one-year limited on-site warranty.\n\n- Fast color output in less time. Print speeds up to 26ppm in color and monochrome enable you to quickly produce high-quality color presentations, reports, brochures.\n- Automatic two-sided printing. Use the built-in duplex feature to easily produce professional looking two-sided documents, brochures, and manuals.\n- Achieve vibrant results. Delivering up to 1200x1200dpi resolution, all of your output will consistently look its best.\n- Large, expandable paper capacity. An up to 500-sheet paper tray and a 100-sheet multi-purpose tray‡ are standard. Add an optional 1,000-sheet paper tray‡ for additional flexibility.\n- Network connectivity. The HL-4200CN offers a built-in Ethernet network interface‡ and advanced network management tools.\n- Outstanding service and support. A one-year limited on-site warranty and 24x7, toll-free technical support provides worry free printing.","https://images.icecat.biz/img/gallery/20370776_2155832008.jpg|https://images.icecat.biz/img/gallery/20370776_1822097776.jpg|https://images.icecat.biz/img/gallery/20370776_4273110997.jpg","210x210|210x210|210x210","||","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Duplex printing mode: Auto","Print speed (colour, normal quality, A4/US Letter): 24 ppm","Duplex print speed (black, normal quality, A4/US Letter): 15.1 ppm","Warm-up time: 30 s","Time to first page (black, normal): 17 s","N-up printing: 2, 4, 9, 16","Economical printing: Yes","Features","Maximum duty cycle: 60000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Page description languages: BR-Script 3, PCL 6, PostScript 3","Input & output capacity","Total number of input trays: 1","Total input capacity: 500 sheets","Total output capacity: 250 sheets","Paper input type: Paper tray","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 2","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Multi-purpose tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO C-series sizes (C0...C9): C5","Non-ISO print media sizes: Executive","JIS B-series sizes (B0...B9): B5","Paper tray media weight: 64 - 105 g/m²","Multi-Purpose Tray media weight: 64 - 216 g/m²","Duplex media weight: 64 - 162 g/m²","Maximum media length: 35.6 cm","Ports & interfaces","Standard interfaces: Parallel, RJ-45, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Supported network protocols (IPv4): TCP/IP, User defined port numbers - IPX/SPX - Netware, Bindery/NDS - AppleTalk (Ethertalk) supporting ASCII and Bindary mode printing - NetBEUI","Performance","Internal memory: 64 MB","Maximum internal memory: 320 MB","Memory slots: 1","Memory type: DDR2","Built-in processor: Yes","Processor frequency: 400 MHz","Sound pressure level (printing): 55 dB","Noise level (ready): 36.5 dB","Noise level (idle): 55 dB","Design","Product colour: Grey","Built-in display: Yes","Display: LCD","Display number of lines: 2 lines","Power","Power consumption (printing): 180 W","Power consumption (max): 600 W","Power consumption (standby): 45 W","AC input voltage: 120 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Professional","Mac operating systems supported: Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 439 mm","Depth: 590 mm","Height: 445 mm","Weight: 35 kg","Packaging content","Drivers included: Yes","Manual: Yes","Cables included: AC","Other features","Automatic switching: Yes"