"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85" "","","20424327","","HP","CZ173A","20424327","0887111427557|887111427557|0887111427540|887111427540|0887111427519|887111427519|0888793237557|888793237557|0889899377772|889899377772|0889894635983|889894635983|0889894492692|889894492692|0889894492685|889894492685|0887111427526|887111427526|0887111427533|887111427533|0887758995112|887758995112|0888182311578|888182311578","Multifunction Printers","304","LaserJet Pro","","M125nw","20231220103007","ICECAT","1","572026","https://images.icecat.biz/img/gallery/20424327_5168844896.jpg","4434x3374","https://images.icecat.biz/img/gallery_lows/20424327_5168844896.jpg","https://images.icecat.biz/img/gallery_mediums/20424327_5168844896.jpg","https://images.icecat.biz/img/gallery_thumbs/20424327_5168844896.jpg","","","HP LaserJet Pro M125nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi","LaserJet Pro MFP M125nw","HP LaserJet Pro M125nw, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black","HP LaserJet Pro M125nw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black","eJxTVwcAAHcATw==","https://images.icecat.biz/img/gallery/20424327_5168844896.jpg|https://images.icecat.biz/img/gallery/20424327_0289566114.jpg|https://images.icecat.biz/img/gallery/20424327_3498068512.jpg","4434x3374|4376x3322|4429x3357","||","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Time to first page (black, normal): 9.5 s","Copying","Copying: Mono copying","Duplex copying: No","Maximum copy resolution: 300 x 300 DPI","Copy speed (black, normal quality, A4): 20 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Duplex scanning: No","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan area: A4 / Letter (216 x 297)","Scan technology: CIS","Scan speed (colour): 5 ppm","Scan speed (black): 7 ppm","Image formats supported: BMP, JPG, PNG, TIF","Document formats supported: PDF, RTF, TXT","Input colour depth: 24 bit","Greyscale levels: 256","TWAIN version: 1.9","Fax","Faxing: No","Duplex faxing: No","Features","Maximum duty cycle: 8000 pages per month","Printing colours: Black","HP segment: Home, Home office","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","Envelopes sizes: B5, C5, DL","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: No","Mobile printing technologies: Apple AirPrint, HP ePrint","Performance","Internal memory: 128 MB","Card reader integrated: No","Processor frequency: 600 MHz","Design","Product colour: Black","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 465 W","Power consumption (standby): 2.2 W","Power consumption (off): 0.1 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Sustainability","Sustainability certificates: EPEAT Silver","Weight & dimensions","Width: 420 mm","Depth: 365 mm","Height: 254 mm","Weight: 8 kg","Packaging data","Package width: 497 mm","Package depth: 332 mm","Package height: 350 mm","Package weight: 10.3 kg"