"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","20738243","","MSI","7846-006R","20738243","","Motherboards","164","","","H81M-P32L","20210421104553","ICECAT","1","121776","https://images.icecat.biz/img/norm/high/20738243-4302.jpg","1000x800","https://images.icecat.biz/img/norm/low/20738243-4302.jpg","https://images.icecat.biz/img/norm/medium/20738243-4302.jpg","https://images.icecat.biz/thumbs/20738243.jpg","","","MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX","Intel LGA 1150, Intel H81 Express, 2 x DDR3 1066/1333/1600 MHz max. 16GB, SATAIII/SATAII, Realtek ALC887 8ch., Gigabit Ethernet, M-ATX","MSI H81M-P32L, Intel, LGA 1150 (Socket H3), Intel® Celeron® G, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM","MSI H81M-P32L. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron® G, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1760 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G","Military Class Essentials\n\nThe core of Military Class 4 is based on the essentials which increase your stability in the worst conditions. The humidity protection and high temperature protection ensure your system surviving each environment, no matter how harsh. The new structure of the PCB limits EMI radiation. On top of that all the connectors have ESD protection in order to prevent short circuit.\n\nOC Genie 4\n\nOC Genie 4 supercharges your speed experience! When used, OC Genie 4 accelerates your entire system and puts it into overdrive! Tuned by the professional overclockers, OC Genie 4 hands you record-breaking performance on a silver plate.\n\nClick BIOS 4\n\nThe MSI Click BIOS 4 is the latest UEFI BIOS with optimizations for Windows 8. Not only reacting faster and running smoother, it also has better mouse support. This is all comes with many cool features, such as Hardware Monitor, Board Explorer, and OC Profile Preview.\n\nBenefits:\n- Optimizations for Latest Windows\n- Hardware Monitor\n- Board Explorer\n- OC Profile Preview\n\nHardware Monitor\n\nHardware monitor allows you to take control of your system through Total Fan and check your primary system characteristics in an easy graphical interface.\nBoard explorer gives you detailed info about on-board components on mouse-over. Quickly identify connected ports and devices.\n*Actual performance and photos vary by your system and model.\nIn the blink of an eye, you can see the differences between your current system settings and any of the eight profiles you can have stored.\n\nUSB 3.0\n\nCompared to the 480Mbps provided by traditional USB 2.0, the all-new USB 3.0's 5Gb/s offers 10 times the transfer bandwidth, so transferring a Blu-ray movie takes less than one minute.\n\nFeatures\n- 10X Faster Than USB 2.0\n- Up to 5Gb/s Data Transfer Bandwidth\n- Boost Transfer Rate Between Your PC and External Storage Devices\n\nSuper RAID\n\nMSI's exclusive Super RAID application helps to easily setup and configure to boost your system performance and stay current with automatic, no-wait updates to your e-mail, social networks, news, and more via the 3 Intel® key technologies:\n\n3 Key Intel® Technologies:\n- Intel® Rapid Start\n- Intel® Smart Response*\n- Intel® Smart Connect\n\n*This feature only works on platform/model that supports Intel® Smart Response technology.\n\nSATA 6Gb/s\n\nSATA 6Gb/s provides double the bandwidth of traditional SATA 3Gb/s, and increases the data transfer rate between your motherboard and internal storage devices, such as 7200RPM HDDs, 10000RPM HDDs and SSDs. It's also the current trend for upcoming high-speed internal storage devices to break the existing bottleneck of a PC's performance.\n\nFeatures\n- 2X Faster Than SATA 3Gb/s\n- Up to 6Gb/s Data Transfer Bandwidth\n- Unleash True Performance of New HDDs/SSDs\n\nCommand Center\n\nCommand Center is the next-gen multi-function software platform and allows easy visual adjustment of system settings, automatically tune fans or give complete freedom. It features an integrated unlimited RAM disk. With the Command Center mobile version, you can remote and monitor your PC wirelessly via your iPhone or Android phone.\n\nBenefits:\n- System Settings Adjustment\n- Fan Curve Tuning\n- Unlimited RAMDisk\n- Mobile Control\n\nFast Boot\n\nNo more waiting for entering O/S! MSI Fast Boot helps to make motherboards boot lightning fast. MSI also adds the GO2BIOS button with-in. Simply click it to reset your PC and then go straight to the system BIOS.\n\nLive Update 5\n\nMSI Live Update 5 is a powerful and useful application for updating the latest BIOS and Drivers, saving your time and lowering the risk of updating. End-users can install and run the Live Update 5 software on their computers with the companion CD or downloading the app from the MSI website.\n\nFeatures\n- Automatically Detect the BIOS/Driver/VGA/Utility Update\n- Support Microsoft Windows XP/Vista/7 32/64bit\n\nM-Flash\n\nCompared to common motherboards which need extra BIOS chips, MSI's M-Flash has a double advantage which doesn't need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover, it can also be seen as a portable BIOS chip which is actually able to boot up your PC.\n\nFeatures\n- Backup/Restore Your BIOS to/from Any USB Flash Disk\n- Avoid Unnecessary Repair Due to Accident Failures During The Upgrading Process\n- Earn more BIOS Lifespan by Reducing Unnecessary Rewriting Process","https://images.icecat.biz/img/norm/high/20738243-4302.jpg|https://images.icecat.biz/img/gallery/20738243_9446.jpg|https://images.icecat.biz/img/gallery/20738243_4270.jpg|https://images.icecat.biz/img/gallery/20738243_5949.jpg|https://images.icecat.biz/img/gallery/20738243_7985.jpg","1000x800|1000x800|1000x800|1000x800|1000x800","||||","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 1150 (Socket H3)","Compatible processor series: Intel® Celeron® G, Intel® Pentium®","Memory","Supported memory types: DDR3-SDRAM","Number of memory slots: 2","Maximum internal memory: 16 GB","Memory slots type: DIMM","Memory channels: Dual-channel","Supported memory clock speeds: 1066,1333,1600 MHz","Storage controllers","Supported storage drive interfaces: SATA II, SATA III","Graphics","Parallel processing technology support: Not supported","Maximum graphics card memory: 1760 MB","DirectX version: 11","Internal I/O","USB 2.0 connectors: 2","Number of SATA III connectors: 2","Number of SATA II connectors: 2","Front panel audio connector: Yes","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","CPU fan connector: Yes","Number of chassis fan connectors: 2","Chassis intrusion connector: Yes","TPM connector: Yes","Serial port headers: 1","Rear panel I/O ports","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Headphone outputs: 1","Microphone in: Yes","Parallel ports quantity: 1","Serial ports quantity: 1","Network","Ethernet LAN: Yes","Ethernet interface type: Gigabit Ethernet","LAN controller: Realtek RTL8111G","Features","Component for: PC","Motherboard form factor: micro ATX","Motherboard chipset family: Intel","Motherboard chipset: Intel® H81","Audio output channels: 7.1 channels","Audio chip: Realtek ALC887","Power source type: ATX","Expansion slots","PCI Express x1 (Gen 2.x) slots: 1","PCI Express x16 (Gen 2.x) slots: 1","PCI slots: 2","BIOS","Clear CMOS jumper: Yes","Weight & dimensions","Width: 243 mm","Depth: 228 mm"