"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","20857932","","BakkerElkhuizen","BNEGTBMACUS","20857932","8717399993401","Keyboards","194","","","Goldtouch Adjustable V2","20231106162913","ICECAT","1","41481","https://images.icecat.biz/img/gallery/863e556b1163d46582e0f7d4aeceeffe.jpg","1500x1000","https://images.icecat.biz/img/gallery_lows/863e556b1163d46582e0f7d4aeceeffe.jpg","https://images.icecat.biz/img/gallery_mediums/863e556b1163d46582e0f7d4aeceeffe.jpg","https://images.icecat.biz/img/gallery_thumbs/863e556b1163d46582e0f7d4aeceeffe.jpg","","http://objects.icecat.biz/objects/mmo_20857932_1699283190_1712_24573.pdf","BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black","Goldtouch Adjustable V2, Win/Mac, 1000 g, US EN","BakkerElkhuizen Goldtouch Adjustable V2, USB, Membrane, QWERTY, Black","BakkerElkhuizen Goldtouch Adjustable V2. Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Cable length: 1.78 m. Recommended usage: Office. Product colour: Black","Goldtouch Adjustable V2\nThe Goldtouch Adjustable V2 is an ergonomic split keyboard for your fixed workstation.\n\nThe Goldtouch Adjustable V2 is an ergonomic split keyboard for your fixed workstation. This ergonomic split keyboard can be slightly adjusted in its inclination angle between 0-30 degrees, and it is guaranteed that the keyboard remains very stable. For the optimal ergonomic usage, we recommend a split keyboard for people who type blindly in the ten-finger system. The keys have a key centre distance of 19 mm according to the DIN EN ISO norm and this promises a productive way of typing. In addition, the Goldtouch Adjustable V2 has status LEDs, integrated multimedia buttons, and keys on the left side for a better distribution of work between your left and right arm. With this ergonomic split keyboard, you can work in a healthy posture and increase your performance at work.\n\nComfortable typing.\nThe Goldtouch Adjustable V2 has a key centre distance of 19 mm, which guarantee an efficient way of typing. It also has a light key touch, which promises the perfect combination of strength of actuation, typing speed without physical strain. With this keyboard you will experience more comfort while typing.\n\nBlack with rounded edges.\nThe Goldtouch Adjustable V2 has an overall black colour and has light-coloured lettering on its keys. Due to the black colour and durable material the Goldtouch Adjustable V2 is easy to clean. Since split keyboards are suitable for users who type in the ten-finger system, it does not matter what colour the keys are. Every Goldtouch keyboard is designed for business and is created to enhance your personal productivity.\n\nHot keys.\nThe keyboard has integrated multimedia buttons, LEDs which show if the NumLock, CapsLock or ScrollLock are switched on, and practical hot keys. The convenient functions of the hot keys are: Open a new E-mail, jump to the calculator, go to the home screen, go to folder search, or go to this pc.\n\nCompatibility.\nThe Goldtouch Adjustable V2 is compatible with Windows. Immediately start working after you have plugged the wired Goldtouch Adjustable V2 into an open USB port of your computer. Thanks to the plug-and-play technology there is no driver needed, the computer will automatically recognize the Goldtouch Adjustable V2.","https://images.icecat.biz/img/gallery/863e556b1163d46582e0f7d4aeceeffe.jpg|https://images.icecat.biz/img/gallery/f467e583a368032dbde0d0a910c6eb73.jpg|https://images.icecat.biz/img/gallery/6f386308bbbfe18d8b30bbe36539de33.jpg|https://images.icecat.biz/img/gallery/dc37d5e5dabca61d511cf13f654f3ca3.jpg","1500x1000|1500x1000|1500x1000|1500x1000","|||","","","","","http://objects.icecat.biz/objects/20857932_30729780.mp4","","","Choose the right angle.|http://images.icecat.biz/img/bullets/20857932-6549014049ecf762899949.jpg|The Goldtouch Adjustable V2 is a split keyboard which can be conveniently adjusted in its inclination angle from 0-30 degrees. The stepless adjustment, brings your hands, wrists, and arms into a more neutral and natural position than with a traditional keyboard. The result is, no inward rotation of the hand and lateral bending of the wrist. This leads to more relaxed muscles in your hand, wrist and forearm while typing. The higher the adjusted angle is, the narrower and more compact the keyboard is. This means you can work with your mouse close to the body, so there is no unnecessary strain on the arm, shoulder, and less muscle tension.\n\nErgonomic background|http://images.icecat.biz/img/bullets/20857932-654901468c036058423315.jpg|Research shows that 90% of keyboard users seldom, if ever, use the numeric pad so this element is removed on a compact keyboard. This allows the mouse to be placed closer to the keyboard. Using a compact keyboard results in increased comfort because it reduces the reaching distance to the mouse (Cook, C., et al., 1998) and puts less strain on the shoulder and forearm. Significant improvements in musculoskeletal upper limb disorders were achieved using adjustable keyboards. (Hedge, et al, 2002).\n\nStable for your fixed workstation.|http://images.icecat.biz/img/bullets/20857932-6549014eca2c8407392070.jpg|The Goldtouch Adjustable V2 is easy to set up. Start by releasing the latch on the top of the keyboard. Then move the segments until the angle of each panel matches the natural line created by your fingers across the center row of the keys. When both your wrists and forearms are in a natural, comfortable position by your side, then you can lock the lever back into position.","","Keyboard","Recommended usage: Office","Device interface: USB","Keyboard key switch: Membrane","Keyboard layout: QWERTY","Keyboard language: US English","Pointing device: No","Numeric keypad: No","Physical layout: ANSI","Windows keys: Yes","Hot keys: Yes","Multimedia keys: Yes","Non-slip base: Yes","Design","Backlight: No","Product colour: Black","Ergonomic design: Yes","Adjustable keyboard height: Yes","Surface coloration: Monochromatic","Material: Plastic","LED indicators: Yes","Features","Cable length: 1.78 m","Plug and Play: Yes","Power","Power source type: USB","Mouse","Mouse included: No","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Sustainability","Sustainability compliance: Yes","Sustainability certificates: CE, Federal Communications Commission (FCC), RoHS","Weight & dimensions","Keyboard dimensions (WxDxH): 415 x 178 x 25 mm","Keyboard weight: 1 kg","Packaging data","Number of products included: 1 pc(s)","Manual: Yes","Manual languages: English","User guide: No","Package width: 200 mm","Package depth: 430 mm","Package height: 45 mm","Package weight: 1.2 kg"