"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","20882844","","ASUS","90MB0HW0-M0EAY0","20882844","","Motherboards","164","","","H81M-D PLUS","20210421104553","ICECAT","1","166122","https://images.icecat.biz/img/norm/high/20882844-6911.jpg","1000x1000","https://images.icecat.biz/img/norm/low/20882844-6911.jpg","https://images.icecat.biz/img/norm/medium/20882844-6911.jpg","https://images.icecat.biz/thumbs/20882844.jpg","","","ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX","Socket 1150, Intel H81, 2 x DDR3, 1 x PCIe x16, 2 x PCIe 2.0 x1, 2 x SATA3, 2 x SATA, Gigabit Ethernet, UEFI AMI BIOS, uATX","ASUS H81M-D PLUS, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM","ASUS H81M-D PLUS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G","ASUS 5X Protection\n\n- All-round protection provides the best quality, reliability, and durability\n\nASUS motherboards guard your PC with 5X Protection. We use quality components like DIGI+ VRM digital power design for precise CPU power on demand, ESD units tested to strict standards that eliminate electrostatic interference, and resettable fuses around DRAM slots to prevent overcurrent and short-circuit damage. We also use corrosion-resistant back I/O shields, all examples of ASUS providing the best possible reliability and durability.\n\nNew UEFI BIOS – friendlier and more intuitive\n\n- Exclusive EZ Mode adds useful info to become even easier\n\nMedia-renowned UEFI BIOS from ASUS provides the smoothest mouse-controlled graphical BIOS, and now features more intuitive functions to quickly take you to favorite BIOS pages and frequently-accessed settings through custom shortcuts. You can even write quick notes in-BIOS for future reference, view an activity log of setting changes and modifications, and rename SATA ports. EZ Mode has a whole new look, upgraded with extra-friendly capabilities like detailed fan controls, XMP profile settings, SATA information, and fast clock adjustment. Together, these perfect your BIOS experience.\n\nUSB 3.0 Boost (UASP Support)\n\n- 170% faster transfer speeds than traditional USB 3.0\n\nASUS USB 3.0 Boost technology supports UASP (USB Attached SCSI Protocol) in Windows 8. With USB 3.0 Boost technology, a USB device's transmission speed is significantly increased up to 170%, adding to already fast USB 3.0 performance. ASUS software automatically accelerates data rates for compatible USB 3.0 peripherals without any user interaction.\n\n- World’s 1st USB 3.0 UASP support – instantly 170% faster.\n- Complete USB 3.0 solution – performance boost under Turbo Mode or UASP Mode for most USB devices.\n- Simple plug and boost – auto detection design ensures best performance.\n\nQ-Slot\n\n- Effortless PCI Express component removal\n\nPress the Q-Slot clip lightly, and graphics cards just pop out. The large winged clip is easy to reach so you don’t have to struggle with installing or removing even the biggest graphics cards.\n\nASUS Boot Setting\n\n- Multiple startup options\n\nThanks to ASUS Windows 8 hardware optimization, ASUS Boot Setting provides better flexibility in customizing your PC’s startup process. You can shorten system boot-up time to 2-seconds for a smoother user experience under Windows 8, and even previous versions of Windows. Also, you can enter the BIOS directly with one click through a user-friendly interface, and quickly select your preferred system boot up method: either get to the OS in seconds or opt for regular boot up. Whatever your choice, settings are saved and persistent, with no need to choose every time you power on.\n\nGreen ASUS and ErP Ready\n\nMotherboards are EU Energy-related Products (ErP) ready, which requires products meet high efficiency standards with regards to energy consumption. This is in line with the ASUS vision of creating environmentally-friendly and energy-efficient products through design and innovation that reduce the carbon footprint of products and thus mitigate ecological impact.","https://images.icecat.biz/img/norm/high/20882844-6911.jpg|https://images.icecat.biz/img/gallery/20882844_4035.jpg|https://images.icecat.biz/img/gallery/20882844_3547.jpg","1000x1000|961x647|961x230","||","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 1150 (Socket H3)","Compatible processor series: Intel® Celeron®, Intel® Pentium®","Memory","Supported memory types: DDR3-SDRAM","Number of memory slots: 2","Maximum internal memory: 16 GB","Memory slots type: DIMM","Memory channels: Dual-channel","Non-ECC: Yes","Supported memory clock speeds: 1066,1333,1600 MHz","Unbuffered memory: Yes","Storage controllers","Supported storage drive interfaces: SATA II, SATA III","Graphics","Parallel processing technology support: Not supported","Maximum graphics card memory: 1024 MB","Maximum resolution: 1920 x 1200 pixels","Internal I/O","USB 2.0 connectors: 2","USB 3.2 Gen 1 (3.1 Gen 1) connectors: 1","Number of SATA III connectors: 2","Number of SATA II connectors: 2","S/PDIF out connector: Yes","Front panel audio connector: Yes","Number of EATX power connectors: 1","CPU fan connector: Yes","Number of chassis fan connectors: 1","Number of COM connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","PS/2 ports quantity: 2","Parallel ports quantity: 1","Network","Ethernet LAN: Yes","Ethernet interface type: Gigabit Ethernet","LAN controller: Realtek 8111G","Features","Component for: PC","Motherboard form factor: micro ATX","Motherboard chipset family: Intel","Motherboard chipset: Intel® H81","Audio output channels: 7.1 channels","Audio chip: Realtek ALC887","Power source type: ATX","Expansion slots","PCI Express x1 (Gen 2.x) slots: 2","PCI Express x16 slots: 1","BIOS","BIOS type: UEFI AMI","BIOS memory size: 64 Mbit","ACPI version: 2.0a","Clear CMOS jumper: Yes","Weight & dimensions","Width: 226 mm","Depth: 183 mm","Packaging content","Cables included: SATA"