"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71"
"","","2094244","","Samsung","WB500ABP","2094244","","Digital Cameras","575","WB","","WB500 grey","20190404094105","ICECAT","","30953","https://images.icecat.biz/img/norm/high/2094244-2195.jpg","360x360","https://images.icecat.biz/img/norm/low/2094244-2195.jpg","https://images.icecat.biz/img/gallery_mediums/img_2094244_medium_1481022058_4236_12184.jpg","https://images.icecat.biz/thumbs/2094244.jpg","","","Samsung WB WB500 grey 1/2.33"" Compact camera 10.2 MP CCD 3648 x 2736 pixels","WB500 grey","Samsung WB WB500 grey, 10.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Grey","Samsung WB WB500 grey. Camera type: Compact camera, Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 4.2 - 42 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7""). Internal memory: 30 MB. Weight: 219 g. Product colour: Grey","The WB500 is the world's first compact high zoom digital camera that has a built-in 24mm ultra wide-angle lens with a powerful 10x optical zoom. This versatile ultra wide-angle lens captures sharper and wider images from greater distances, giving you the flexibility to shoot from a variety of situations from landscapes to portraits. This compact high zoom digital camera can fit neatly within your pocket so it goes wherever you do.\r\n\r\nWorld's First 24mm, Optical 10x Zoom\r\nCapture your world like you've never seen before\r\nWhether you're indoors or out, snapping a landscape or friends around a table, the amasing 24mm ultra wide angle lens gives you a wider shooting range from a shorter distance and more flexibility for a greater variety of high-quality options.\r\n\r\nThe 24mm ultra wide angle lens and the 10x optical zoom is a perfect marriage of advanced versatility with the convenience of a stylish, compact camera.\r\n\r\nRecording HD-Quality Movies of 720p Resolution at 30ftps\r\nWith the ability to record HD movies with your Samsung camera, you can enjoy recording HD-quality movies of 720p resolution at 30ftps. New video compression technology of H.264 compression format enables more than doubled efficiency compared to the previous format which surpasses the capabilities of a digital camcorder function.\r\n\r\nSmart Album\r\nWith a 4GB SD card, your camera can store up to 2,000 7-megabyte photos-that's a lot to keep track of! But with the convenient Smart Album feature, it automatically organises photos based on the date they were taken, their content, colour tones, and themes. You can even browse through your photos by month or by using a timeline. Based on the type of photo you're looking for, you can also search by the photo type, such as portrait, couple, or group. The Smart Album even lets you search for photos that were taken of a city or landscape. Additionally, the Smart Album can automatically sort your photos based on the type of file (photo, video, or voice / memo note).\r\n\r\nDual Image Stabilisation\r\nBlurry images can be caused by many factors, such as hand shaking, zooming or insufficient light. Dual Image Stabilisation eliminates the blur caused by camera shake and delivers clear, crisp images every time, even under difficult lighting situations. Integrating the best lens shifting mechanisms of Optical Image Stabilisation (OIS) with the sophisticated algorithms of Digital Image Stabilisation (DIS), Dual Image Stabilisation corrects even the tiniest of shakes.\r\n\r\nPhoto Style Selector\r\nTaking a simple snapshot, framing an artful pose, or doing something different has never been easier. You can select from a wide variety of optimised advanced photo effects and know exactly what you're getting with a suite of preview images to show you the results before you take your shot.\r\n\r\nFrame Guide\r\nTaking photos while on vacation usually has one thing missing you. Introducing the innovative Frame Guide feature that allows you to set up the angle of the shot and compose the photo exactly the way you want it. Now you're ready to hand off the camera to someone else so you can be in the photo. All they need to do is match the preset composition you created that's it.\r\n\r\nISO 3200\r\nThe camera can effectively reduce possible noises in super speed sensitivity mode for clear images. ISO 3200 super speed sensitivity enables clear quality pictures to be taken even in low light conditions. (ISO supported: Auto, 80, 100, 200, 400, 800, 1600, 3200 (up to 3M)) Super speed sensitivity enables sharply-focused, momentary stop pictures to be taken of moving subjects such as children or people engaged in sports.","https://images.icecat.biz/img/norm/high/2094244-2195.jpg","360x360","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 10.2 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.33""","Lens system","Optical zoom: 10x","Digital zoom: 5x","Focal length range: 4.2 - 42 mm","Focusing","Focus: TTL","Focus adjustment: Manual","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus","Macro focusing range (tele): 1 - 2 m","Macro focusing range (wide): 0.05 - 0.5 m","Auto Mode focusing range (tele): 1 - ∞","Auto Mode focusing range (wide): 0.05 - 0.5 m","Manual focusing range (tele): 1 - ∞","Manual focusing range (wide): 0.05 - 0.5 m","Exposure","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 0.3 - 4.7 m","Flash range (tele): 0.5 - 2.7 m","Flash recharging time: 5 s","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD","Motion JPEG frame rate: 30 fps","Audio","Voice recording: Yes","Memory","Compatible memory cards: mmc, sd, sdhc","Internal memory: 30 MB","Display","Display: LCD","Display diagonal: 6.86 cm (2.7"")","Display resolution (numeric): 230000 pixels","Ports & interfaces","USB version: 2.0","DC-in jack: Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Backlight, Children, Close-up (macro), Documents, Dusk, Portrait, Landscape","Self-timer delay: 10 s","Camera playback: Thumbnails","Album organization: Yes","Design","Product colour: Grey","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 1050 mAh","Battery type: SLB-10A","Weight & dimensions","Width: 105 mm","Depth: 36.5 mm","Height: 61.4 mm","Weight: 219 g","Other features","Video capability: Yes","Interface: USB 2.0","Lens system: Schneider","Built-in flash: Yes","Camera shutter speed: 1/8 - 1/1500 s","Focal length (35mm film equivalent): 24 - 240 mm","Digital SLR: No","Frame: Yes"